EN
  • EN
  • DE

DSC6111JI2A-024.0000

Part No DSC6111JI2A-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 12µA
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343880-DSC6111JI2A-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2A-024.0000 CAD Model

Description

Microchip Technology's DSC6111JI2A-024.0000 MEMS Oscillator

The DSC6111JI2A-024.0000 is a high-precision, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide reliable frequency control in a wide range of electronic applications. This device is part of Microchip's extensive oscillator product line, which is renowned for its stability, accuracy, and durability.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.0000 MHz, which is suitable for a broad range of applications that require a stable clock source.
  • Supply Voltage: It supports a supply voltage of 1.8V ±5%, making it energy-efficient and compatible with low-voltage electronics.
  • Stability: The DSC6111 series boasts excellent frequency stability, ensuring minimal frequency deviation over temperature, voltage, and aging.
  • Form Factor: This model comes in a compact 4-SMD, no lead package, which allows for space-saving PCB design and is ideal for modern compact electronics.
  • Output Type: It features a CMOS output, providing compatibility with a wide range of digital circuits.
  • Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The DSC6111JI2A-024.0000 is a versatile component that can be used in various applications, including but not limited to:

  • IoT devices
  • Consumer electronics
  • Wireless communication systems
  • Portable instrumentation
  • Industrial controls
  • Medical monitoring equipment

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The DSC6111JI2A-024.0000 is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. Its robust MEMS technology offers superior shock and vibration resistance compared to traditional crystal oscillators, thereby enhancing the reliability of the end product.

For engineers and designers looking for a stable, reliable, and compact frequency control solution, the DSC6111JI2A-024.0000 from Microchip Technology is an excellent choice that combines performance with energy efficiency.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess