EN
  • EN
  • DE

DSC6111JI2A-050.0000T

Part No DSC6111JI2A-050.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343624-DSC6111JI2A-050.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2A-050.0000T CAD Model

Description

Product Overview

The DSC6111JI2A-050.0000T is a precision silicon MEMS oscillator from Microchip Technology, renowned for its high stability and reliability. This component is designed to serve as a clock source in a wide array of electronic applications, including but not limited to embedded systems, IoT devices, and portable consumer electronics.

Key Features

  • Frequency: This model is factory-calibrated to a frequency of 50 MHz, providing a stable and precise clock signal essential for synchronous operations within digital circuits.
  • Supply Voltage: It operates at a supply voltage of 1.8V, making it suitable for low-power applications and compatible with modern low-voltage electronics.
  • Package Type: The device comes in a compact 6-SMD, no lead package, offering a space-saving solution for designs where board real estate is at a premium.
  • Output Type: It provides a CMOS output, ensuring compatibility with a broad range of digital circuits.
  • Temperature Stability: The DSC6111JI2A-050.0000T is characterized by excellent temperature stability, ensuring consistent performance across a wide temperature range.
  • Low Jitter: With its low phase jitter, this oscillator is ideal for applications requiring high signal integrity, such as high-speed digital communication or audio/video equipment.
  • Long-term Reliability: Microchip's MEMS technology ensures that this oscillator maintains its performance over time, offering long-term reliability that surpasses traditional crystal oscillators.

Applications

The DSC6111JI2A-050.0000T is versatile and can be used in various applications, including:

  • Portable electronic devices where power consumption and space are critical factors.
  • Industrial and automotive systems that require robust clock sources capable of withstanding harsh environments.
  • Wireless communication devices, where signal integrity and low jitter are essential.
  • Medical devices that demand high precision and reliability.

Product Benefits

Choosing the DSC6111JI2A-050.0000T for your design offers numerous benefits, such as reduced design complexity, lower power consumption, and a simplified supply chain due to the lack of external components typically required for crystal-based solutions. Furthermore, its resilience to mechanical shocks and vibrations makes it an excellent choice for applications that may encounter such conditions.

For detailed technical specifications and application support, Microchip Technology provides extensive documentation and customer service to ensure the successful integration of the DSC6111JI2A-050.0000T into your design.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess