EN
  • EN
  • DE

DSC6112HE1A-PROGRAMMABLE

Part No DSC6112HE1A-PROGRAMMABLE
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG XO CMOS 1.71V / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344278-DSC6112HE1A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6112HE1A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6112HE1A - Programmable Oscillator

The DSC6112HE1A from Microchip Technology is a highly versatile, programmable MEMS (Micro-Electro-Mechanical Systems) oscillator designed to meet the demanding needs of modern electronic devices. This compact and reliable timekeeping component is an excellent choice for engineers and designers looking to optimize their system's performance with precise clocking solutions.

At the heart of the DSC6112HE1A lies a silicon-based MEMS resonator, which offers superior stability and reliability compared to traditional quartz-based oscillators. This technology enables the device to operate over a wide temperature range with minimal drift, ensuring consistent performance in a variety of challenging environmental conditions.

This programmable oscillator boasts a frequency range that can be customized to suit specific application requirements, making it an ideal solution for a broad array of products, from consumer electronics to industrial automation systems. The DSC6112HE1A's programmability ensures that designers can fine-tune the output frequency to match the exact specifications of their design, without the need for external components or complex circuitry.

Key Features of the DSC6112HE1A:

  • Frequency Range: The device can be programmed to output frequencies within a specified range, providing designers with the flexibility to match the oscillator to their system's needs.
  • Low Power Consumption: With its energy-efficient design, the DSC6112HE1A is suitable for battery-powered devices, where power conservation is critical.
  • Small Footprint: The compact package size of the oscillator makes it a perfect fit for space-constrained applications, allowing for more efficient use of board space.
  • Stability: The MEMS technology offers excellent frequency stability over temperature variations and time, contributing to the overall reliability of the system.
  • Robustness: The oscillator is designed to withstand mechanical shock and vibration, making it suitable for use in harsh environments.

Overall, the DSC6112HE1A from Microchip Technology is a cutting-edge, programmable oscillator that combines flexibility, precision, and durability. Whether used in portable electronics, communication systems, or industrial equipment, this MEMS oscillator ensures accurate timing, enhancing the performance and reliability of your products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS CTR SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS CTR SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess