EN
  • EN
  • DE

DSC6121JI2A-00AHT

Part No DSC6121JI2A-00AHT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz, 100MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344147-DSC6121JI2A-00AHT
Ultra Librarian 3D Model Ultra Librarian DSC6121JI2A-00AHT CAD Model

Description

Microchip Technology's DSC6121JI2A-00AHT MEMS Oscillator

Microchip Technology's DSC6121 series introduces the DSC6121JI2A-00AHT, a high-performance silicon MEMS oscillator that offers an ideal combination of low power consumption, excellent stability, and high reliability in a compact 4-SMD, no lead package. Designed to meet the stringent demands of modern electronic devices, the DSC6121JI2A-00AHT is a perfect solution for applications requiring a fixed-frequency clock source with a size of 2.5mm x 2.0mm.

The DSC6121JI2A-00AHT operates at a frequency of 0.0MHz and is characterized by a supply voltage ranging from 1.71V to 3.63V, making it versatile for various low-power and standard-power applications. With an industrial temperature range of -40°C to +85°C, it ensures reliable performance under extreme conditions, suitable for harsh environment operations.

One of the key features of this MEMS oscillator is its exceptional frequency stability, which is vital for maintaining system timing accuracy over temperature variations and initial tolerance. Additionally, the DSC6121JI2A-00AHT boasts a low jitter and phase noise performance, which is crucial for systems that demand high precision and synchronization, such as advanced communication systems, high-speed data converters, and portable electronics.

The device also incorporates an integrated Phase-Locked Loop (PLL) that multiplies the MEMS resonator frequency to achieve the desired output frequency. This integration provides a low-power and low-jitter clock source that can replace traditional crystal oscillators in many applications, offering better reliability and resilience to shock and vibration.

Furthermore, the DSC6121JI2A-00AHT is RoHS compliant and lead-free, demonstrating Microchip Technology's commitment to environmentally friendly products. It is also designed for easy implementation, with no external load capacitors required, simplifying the design process and reducing the overall bill of materials.

For engineers and designers looking for a high-quality, reliable, and compact clock solution, the DSC6121JI2A-00AHT from Microchip Technology is an excellent choice that balances performance with practicality.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess