EN
  • EN
  • DE

DEM-DAI1742

Part No DEM-DAI1742
Manufacturer Texas Instruments
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description DEM-DAI1742 / EVALUATION BOARD FOR DATA CONVERSION MODULE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of DAC's 2
Resolution 24
Sampling Rate 192k
Data Interface Serial
Operating Temperature Range -25°C ~ 85°C
Supplied Contents Board(s)
Utilized IC / Part PCM1742
Win Source Part Number 791567-DEM-DAI1742
Popularity Medium
Supply and Demand Status Limited
Family Name DEM-DAI1742
Introduction Date January 01, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DEM-DAI1742 CAD Model

Description

The DEM-DAI1742 is a cutting-edge integrated circuit (IC) from Texas Instruments, renowned for its precision and reliability in a wide range of applications. This product is designed to cater to the needs of professionals in the fields of electronics and automation, providing an exceptional solution for signal processing tasks.

Key Features

  • High-Performance Data Conversion: The DEM-DAI1742 boasts an advanced data converter that ensures high-fidelity analog-to-digital conversion, enabling accurate readings and measurements critical for industrial and commercial applications.
  • Robust Design: Texas Instruments has engineered this product to withstand harsh industrial environments, ensuring long-term durability and consistent performance.
  • Low Power Consumption: Efficiency is at the heart of the DEM-DAI1742, which operates with minimal power usage, making it an ideal choice for battery-powered or energy-sensitive devices.
  • Easy Integration: The IC comes in a user-friendly package that simplifies the integration process into existing systems, reducing development time and speeding up the time-to-market for products utilizing this IC.

Applications

The versatility of the DEM-DAI1742 allows it to be used across various industries. It is particularly well-suited for:

  • Industrial automation and control systems
  • Medical equipment for precise diagnostic procedures
  • Professional audio equipment where sound quality is paramount
  • Telecommunication infrastructure that demands high-speed data processing

Technical Specifications

The DEM-DAI1742 is built to meet the highest standards of technical excellence. Some of its specifications include:

  • Superior signal-to-noise ratio (SNR)
  • Wide dynamic range for capturing various signal amplitudes
  • Compatibility with various microcontrollers and processors
  • Comprehensive support documentation and developer resources

In conclusion, the DEM-DAI1742 from Texas Instruments represents a blend of performance, durability, and ease of use, making it an exceptional choice for professionals seeking a high-quality IC for their demanding applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR AD9737A / AD9737A 11 Bit 2.5G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVM MODULE FOR DAC161S997 / DAC161S997 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5705 AND MAX5805 1 / MAX5X05 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD MS LTC2645 PWM-DAC
Need more? Email Us
Cirrus Logic Inc.
EVALUATION BOARD FOR CS4365 / CS4365 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD5620
Need more? Email Us
Analog Devices Inc.
BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess