EN
  • EN
  • DE

DC809A

Part No DC809A
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Analog Devices Inc.
Package Box
Number of DAC's 4
Number of Bits 16
Data Interface MICROWIRE™, Serial, SPI™
Settling Time 10 µs
DAC Type Voltage
Supplied Contents Board(s)
Utilized IC / Part LTC2604
Base Product Number DC809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1221268-DC809A
Ultra Librarian 3D Model Ultra Librarian DC809A CAD Model

Description

The DC809A is a high-performance, precision data conversion product from Analog Devices Inc., a leading company in the semiconductor industry. This product is designed to meet the rigorous demands of advanced digital signal processing (DSP) and other high-speed, high-accuracy applications.

Key Features

  • High-Resolution Conversion: The DC809A boasts a superior resolution that ensures precise data conversion, making it ideal for applications requiring detailed and accurate signal processing.
  • Fast Sampling Rate: With its rapid sampling capabilities, the DC809A can handle high-speed signals without sacrificing accuracy, providing reliable performance in time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the DC809A minimizes energy usage, making it suitable for battery-powered devices and systems concerned with thermal management.
  • Robust Interface Options: The product supports various digital interfaces, facilitating easy integration into a wide range of systems and ensuring compatibility with contemporary DSP and microcontroller architectures.

Applications

The versatility of the DC809A allows it to be deployed in numerous applications, including but not limited to:

  • Medical imaging systems
  • Professional audio equipment
  • Industrial process control
  • Instrumentation and measurement devices
  • Communication infrastructure

Technical Specifications

Parameter Value
Resolution [Insert Resolution]
Sampling Rate [Insert Sampling Rate]
Power Consumption [Insert Power Consumption]
Interface Type [Insert Interface Type]

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the DC809A is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by customers in critical applications.

For more information about the DC809A, including detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Cortina
Repeater 600-Pin TBGA
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess