EN
  • EN
  • DE

PCF8579H/1

Part No PCF8579H/1
Manufacturer NXP / Nexperia
Description LCD column driver for dot matrix graphic displays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236263-PCF8579H/1
Manufacturer Homepage www.nxp.com
Family Name PCF8579
Introduction Date October 25, 1996
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8579H/1 CAD Model

Description

The NXP PCF8579H/1 is a versatile and powerful LCD driver designed to meet the needs of complex user-interface applications. This highly integrated device can drive up to 160 segments and is ideal for use in systems that require high-quality alphanumeric or graphical displays.

Key Features

  • Segment Drive Capability: The PCF8579H/1 can drive up to 160 LCD segments, offering designers flexibility in creating various display patterns and sizes.
  • Multiplex Rates: Supports multiple multiplex rates, including static, 1/2, 1/3, and 1/4 duty, providing options for different types of displays and power consumption requirements.
  • Interface Options: Features an I²C-bus interface for communication, which simplifies the connection to microcontrollers and allows for easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices where power conservation is crucial.
  • Extended Temperature Range: Operates over an extended temperature range, making it suitable for applications that are exposed to harsh environments.
  • Flexible Voltage Operation: The device can operate at various voltages, accommodating different system power supplies.
  • Font Table: Comes with an on-chip font table for easy character generation, reducing the processing load on the host microcontroller.

Applications

The PCF8579H/1 is designed for a wide range of applications that require high-resolution LCD displays. It is commonly used in:

  • Automotive displays
  • Industrial control interfaces
  • Medical equipment
  • Home appliances
  • Consumer electronics

Technical Specifications

The device supports a variety of display configurations and features, including:

  • Display data RAM for smooth information updates
  • On-chip oscillator requiring only an external resistor
  • Multiple display modes (normal, partial, or off) for power saving
  • Software configuration for easy customization

With its robust feature set and flexibility, the NXP PCF8579H/1 LCD driver is an excellent choice for developers looking to create advanced, user-friendly interfaces with LCD displays.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7909 $59.1636
10+ $12.1367 $121.3670
15+ $11.7579 $176.3685
21+ $11.3779 $238.9359
27+ $10.9991 $296.9757
36+ $9.8614 $355.0104
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess