EN
  • EN
  • DE

SN75LBC174N

Part No SN75LBC174N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD DIFF LINE DRIVER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1101068-SN75LBC174N
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian SN75LBC174N CAD Model

Description

Product Overview: SN75LBC174N

The SN75LBC174N is a quintessential component manufactured by Texas Instruments, known for its reliability and performance in industrial applications. This integrated circuit is a quadruple differential line driver designed for digital data transmission over twisted-pair or parallel-wire transmission lines.

Key Features:

  • Monolithic Design: The SN75LBC174N is built as a single piece, ensuring consistent performance and quality.
  • Compatibility: It's compatible with ANSI Standards TIA/EIA-485-A and meets the requirements of EIA-485.
  • Low Power Consumption: Designed to operate in low-power environments, making it ideal for energy-conscious applications.
  • High-Speed Operation: Capable of working at high data rates, the device ensures efficient communication across networks.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to overheating.
  • Multiple Drivers: Features four drivers in one package, providing a compact solution for data transmission needs.

Applications:

The SN75LBC174N is primarily used in balanced transmission lines for bidirectional data communication. It is suitable for a wide range of applications, including:

  • Industrial control systems
  • Telecommunications equipment
  • Network equipment and data transmission
  • Building automation and security systems

Technical Specifications:

Parameter Value
Supply Voltage (Min) 4.75V
Supply Voltage (Max) 5.25V
Operating Temperature Range -40°C to +85°C
Package/Case PDIP-16
Mounting Type Through Hole

The SN75LBC174N from Texas Instruments represents a reliable solution for robust data communication, ensuring signal integrity and minimizing the risk of data loss in critical applications.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess