EN
  • EN
  • DE

MAX5X05EVKIT#

Part No MAX5X05EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EV KIT FOR MAX5705 AND MAX5805 1 / MAX5X05 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Number of DAC's 1
Number of Bits 12
Data Interface I2C, SPI
Settling Time 6.3 µs
Supplied Contents Board(s) , Cable(s)
Utilized IC / Part MAX5X05
Base Product Number MAX5X05
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1348673-MAX5X05EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX5X05EVKIT# CAD Model

Description

Maxim Integrated MAX5X05EVKIT# Evaluation Kit

The MAX5X05EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and performance analysis of the MAX5X05 series of high-efficiency, synchronous step-down DC-DC converters. This evaluation kit is an essential tool for engineers and designers looking to implement Maxim's reliable power solutions in their applications, ensuring devices operate with optimal power efficiency and performance.

The evaluation kit includes a fully assembled and tested evaluation board, which features the MAX5X05 series converter. The board is equipped with jumpers and test points that allow for easy configuration and monitoring of the converter's performance. The MAX5X05 series itself is known for its compact size, high efficiency, and wide input voltage range, making it suitable for a variety of portable and space-constrained applications.

Key features of the MAX5X05EVKIT# include:

  • Adjustable output voltage settings, allowing users to tailor the output to their specific needs.
  • High efficiency, low quiescent current, and low shutdown current, which contribute to extended battery life in portable applications.
  • Thermal protection and overcurrent protection features that ensure safe operation under various conditions.
  • LED indicators that provide visual feedback on the operational status of the converter.
  • Provisions for measuring critical parameters such as input and output voltages, switching frequency, and efficiency.

This evaluation kit is designed to be user-friendly, with a USB interface and GUI software available for download from Maxim Integrated's website. The software enables users to control and monitor the converter's parameters in real-time, providing a convenient and interactive way to evaluate the performance of the MAX5X05 series converters.

Whether you're developing power supplies for consumer electronics, IoT devices, or industrial equipment, the MAX5X05EVKIT# from Maxim Integrated is an invaluable resource for ensuring your designs meet the highest standards of power efficiency and reliability.

You May Also Be Interested in

Microchip Technology
BOARD DAUGHTER PICTAIL MCP4725 / MCP4725 12 Bit 100k ~ 3.4M Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Intersil
EVALUATION PLATFORM FOR ISL5629 / DUAL 8-BIT, +3.3V, 130/210+MSPS, HIGH SPEED D/A CONVERTER
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4349 / CS4349 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
8X8 BGA MINI-CIRCUITS AD9164 EVA
Need more? Email Us
Cirrus Logic Inc.
EVALUATION BOARD FOR CS4365 / CS4365 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5663R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9162 / AD9162 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Lowest to $1,239.1863
Analog Devices Inc.
BOARD EVAL FOR AD5696R / AD5696R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess