Products specifications

Category Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Number of DAC's 2
Number of Bits 16
Data Interface MICROWIRE™, QSPI™, Serial, SPI™
Settling Time 1 µs
DAC Type Voltage
Supplied Contents Board(s) , Cable(s)
Utilized IC / Part MAX541, MAX542
Base Product Number MAX54
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348722-MAX54XEVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX54XEVKIT# CAD Model

Description

Maxim Integrated MAX54XEVKIT# Evaluation Kit

The Maxim Integrated MAX54XEVKIT# is a comprehensive evaluation kit designed for engineers and developers to facilitate the testing and evaluation of the MAX5401/MAX5403, which are high-performance, low-power, digitally-controlled potentiometers (DCPs). These devices are ideal for a wide range of applications, including adjustable power supplies, LCD screen calibration, and audio signal control.

The evaluation kit includes a fully assembled and tested evaluation board that features the MAX5401/MAX5403 potentiometers. The board is equipped with a variety of test points and connectors that provide easy access to the DCPs' terminals, allowing users to quickly integrate the evaluation board into their prototype or test setups.

Key Features of the MAX54XEVKIT#

  • Plug-and-Play: The evaluation kit is designed for ease of use, with no additional hardware configuration required. Users can start evaluating the performance of the DCPs immediately after unboxing.
  • Software-Controlled: The kit includes a user-friendly software interface that runs on a PC. This interface allows users to control the DCP settings digitally, making it simple to adjust resistance values and monitor the performance of the potentiometers.
  • Flexible Power Options: The evaluation board can be powered either through the USB interface or an external power supply, offering flexibility for different testing environments.
  • High-Resolution Adjustment: The MAX5401/MAX5403 potentiometers offer 256-tap positions, providing fine resolution for precise adjustment of resistance values.
  • Nonvolatile Memory: The onboard nonvolatile memory ensures that the last resistance setting is retained even when the power is removed, making the devices suitable for applications that require a persistent setting.

The MAX54XEVKIT# is an essential tool for engineers who need to evaluate the MAX5401/MAX5403 potentiometers' performance before integrating them into their final designs. With its user-friendly interface and comprehensive feature set, the evaluation kit greatly simplifies the process of testing and validating these advanced components.

Whether you are working on audio equipment, industrial controls, or precision electronics, the MAX54XEVKIT# from Maxim Integrated provides a reliable and efficient platform for assessing the capabilities of digitally-controlled potentiometers.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR DAC12DL3200 / DAC12DL3200 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for DAC12DL3200EVM
Texas Instruments
EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for DAC38RF89EVM
Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for TLV5604-08-31EVM
Analog Devices Inc.
EVAL BOARD FOR AD9744
Need more? Email Us
ECAD model for AD9744ACP-PCBZ
Cirrus Logic Inc.
BOARD EVAL FOR CS4384 DAC / CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for CDB4384
Analog Devices Inc.
BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for DC809A
Texas Instruments
EVALUATION MODULE FOR DAC8165 / 165 DAC Evaluation Board
Need more? Email Us
ECAD model for DAC8165EVM
Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for MAX54XEVKIT#
Analog Devices Inc.
BOARD EVAL FOR AD5371
Need more? Email Us
ECAD model for EVAL-AD5371EBZ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention