EN
  • EN
  • DE

DAC38RF89EVM

Part No DAC38RF89EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Texas Instruments
Package Bulk
Product Status Active
Number of DAC's 2
Number of Bits 14
Sampling Rate (Per Second) 9G
Data Interface JESD204B
Settling Time 1 ns
DAC Type Voltage
Supplied Contents Board(s)
Utilized IC / Part DAC38RF89
Base Product Number DAC38
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 916724-DAC38RF89EVM
Ultra Librarian 3D Model Ultra Librarian DAC38RF89EVM CAD Model

Description

The DAC38RF89EVM is an evaluation module designed for the DAC38RF89, a high-performance, dual-channel digital-to-analog converter (DAC) from Texas Instruments (TI). This module provides designers and engineers with a robust platform to test and evaluate the capabilities of the DAC38RF89, which is tailored for demanding applications such as wireless communications, test and measurement equipment, and radar systems.

Key Features of the DAC38RF89EVM

  • High-Speed Performance: The DAC38RF89 is capable of converting digital signals to analog at very high speeds, supporting update rates up to 9 GSPS, making it ideal for high-frequency signal generation.
  • Dual-Channel Output: With its dual-channel architecture, the evaluation module allows for simultaneous output, which is essential for complex signal processing tasks that require tight synchronization between channels.
  • Flexible Configuration: The EVM includes a variety of configurable options, such as interpolation filters and multi-band mixing, which enables users to tailor the performance of the DAC to meet specific application needs.
  • Intuitive GUI: An easy-to-use graphical user interface (GUI) is provided to control the DAC38RF89EVM, simplifying the process of adjusting settings and observing results in real-time.

Connectivity and Compatibility

The DAC38RF89EVM offers seamless connectivity through a variety of interfaces, including JESD204B for high-speed data transfer. It is also compatible with many of TI's development kits and software tools, which helps in integrating the EVM into a wider development ecosystem and accelerates the prototyping process.

Applications

Due to its high-speed and precision characteristics, the DAC38RF89EVM is suitable for a range of applications, such as:

  • Wireless infrastructure (e.g., 5G, LTE)
  • Direct RF synthesis
  • High-speed data acquisition systems
  • Radar and satellite communications
  • Instrumentation and automated test equipment (ATE)

Overall, the DAC38RF89EVM from Texas Instruments represents a powerful tool for engineers looking to harness the full potential of the DAC38RF89 DAC in their designs, providing a flexible and high-performance solution for a multitude of advanced digital-to-analog conversion applications.

You May Also Be Interested in

Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
DEM-DAI1742 / EVALUATION BOARD FOR DATA CONVERSION MODULE
Need more? Email Us
Texas Instruments
DAC5682Z - 16 Bit 1G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC80004 / DAC80004 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9744
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD5696R / AD5696R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4349 / CS4349 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD5371
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess