EN
  • EN
  • DE

AD9744ACP-PCBZ

Part No AD9744ACP-PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EVAL BOARD FOR AD9744
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Analog Devices Inc.
Series TxDAC®
Package Box
Product Status Obsolete
Number of DAC's 1
Number of Bits 14
Sampling Rate (Per Second) 210M
Data Interface Parallel
Settling Time 11 ns
DAC Type Current
Supplied Contents Board(s)
Utilized IC / Part AD9744
Base Product Number AD9744
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 910074-AD9744ACP-PCBZ
Ultra Librarian 3D Model Ultra Librarian AD9744ACP-PCBZ CAD Model

Description

The AD9744ACP-PCBZ from Analog Devices Inc. is a high-performance, 14-bit digital-to-analog converter (DAC) that delivers exceptional dynamic range and accuracy. Engineered for demanding applications that require precise digital signal processing, this DAC is an ideal solution for wireless infrastructure, instrumentation, and professional audio equipment.

Key Features

  • Resolution: 14-bit DAC ensures high precision and fine granularity in signal conversion.
  • Update Rate: Capable of an update rate of up to 210 MSPS, enabling high-speed applications and fast signal generation.
  • Integrated: Features an on-chip 1.20 V reference, simplifying system design and reducing external component requirements.
  • Interface: Offers a flexible digital interface with 3.3 V CMOS or 2.5 V LVDS logic levels, providing compatibility with a wide range of digital systems.
  • Power Efficiency: Operates with a power supply ranging from 3.3 V to 5 V, delivering performance with power efficiency in mind.
  • Package: Comes in a compact, 48-lead LQFP package, which is conducive to space-constrained applications.

Applications

  • Wireless Communications Infrastructure
  • Broadband Communications Systems
  • Instrumentation and Control Systems
  • Professional Audio Equipment
  • Aerospace and Defense Electronics

The AD9744ACP-PCBZ is designed to provide a seamless and reliable conversion from digital data to a corresponding analog output. The high update rate and precision make it suitable for direct digital synthesis (DDS) in communication systems, where signal integrity and fidelity are paramount. Its robust feature set, combined with the quality and reliability that Analog Devices Inc. is known for, makes the AD9744ACP-PCBZ a premier choice for engineers and designers looking to create high-performance, cutting-edge electronic systems.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD5371
Need more? Email Us
Analog Devices Inc.
DEMO BOARD MS LTC2645 PWM-DAC
Need more? Email Us
Analog Devices Inc.
8X8 BGA MINI-CIRCUITS AD9164 EVA
Need more? Email Us
Analog Devices Inc.
BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVM MODULE FOR DAC161S997 / DAC161S997 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9162 / AD9162 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Lowest to $1,239.1863
Intersil
EVALUATION PLATFORM FOR ISL5629 / DUAL 8-BIT, +3.3V, 130/210+MSPS, HIGH SPEED D/A CONVERTER
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5663R 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess