EN
  • EN
  • DE

PZ3032CS12BC

Part No PZ3032CS12BC
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description EE PLD 15 ns PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086502-PZ3032CS12BC
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PZ3032CS12BC CAD Model

Description

The PZ3032CS12BC is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, a leader in the technology industry. This advanced product is designed to meet the rigorous demands of modern electronics, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: The PZ3032CS12BC is built for speed and efficiency, making it ideal for high-performance computing tasks.
  • Energy Efficient: Despite its powerful capabilities, this IC is engineered to consume minimal power, which helps to extend battery life in portable devices and reduce energy costs in stationary applications.
  • Durable Design: NXP's commitment to quality means that the PZ3032CS12BC is designed to withstand the rigors of everyday use, ensuring a long operational lifespan.
  • Compact Size: The small form factor of this IC makes it perfect for use in space-constrained environments, allowing for more compact and sleek device designs.

Applications

The versatility of the PZ3032CS12BC allows it to be used in a variety of settings, including but not limited to:

  • Mobile and wearable technology
  • Internet of Things (IoT) devices
  • Automotive systems
  • Industrial control units
  • High-speed networking equipment

Technical Specifications

Parameter Value
Package Type CS12BC
Operating Temperature -40°C to +85°C
Supply Voltage Specified by datasheet
Quality and Reliability High standards as per NXP's quality policy

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit NXP's official website or contact their customer support team.

You May Also Be Interested in

Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess