EN
  • EN
  • DE

UBA2017TN1

Part No UBA2017TN1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101956-UBA2017TN1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UBA2017TN1 CAD Model

Description

The UBA2017TN1 is a high-efficiency, integrated Power Factor Correction (PFC) controller chip manufactured by NXP Semiconductors. Designed to operate across a wide range of input voltages, this chip is an ideal solution for applications requiring energy-efficient power conversion with a high power factor, such as in LED lighting systems, switch-mode power supplies, and other power-conversion equipment.

Key Features

  • High Power Factor: Ensures that the power delivered to electrical devices is being used effectively, minimizing energy loss and improving overall efficiency.
  • GreenChip Technology: Incorporates NXP's GreenChip technology, which is designed to meet the stringent requirements of energy-efficient power applications.
  • Wide Input Voltage Range: Adaptable to various global power standards, making it a versatile choice for international products.
  • Integrated Protections: Features like overvoltage protection, undervoltage lockout, and overcurrent protection safeguard the device against potential damage from electrical irregularities.
  • Frequency Modulation: Helps to reduce Electromagnetic Interference (EMI), making it suitable for noise-sensitive applications.
  • High Integration: Combines several functions into a single IC, which can help reduce the overall component count and system cost.

Applications

The UBA2017TN1 is widely used in applications that require efficient power management and a high power factor. Some of these applications include:

  • LED Lighting Drivers
  • Adapters and Chargers
  • Power Supplies for Consumer Electronics
  • Power Supplies for Industrial Systems

Technical Specifications

With a commitment to performance and reliability, the UBA2017TN1 offers the following technical specifications:

  • Supply Voltage Range: 9.5 V to 25 V
  • Operating Frequency Range: Up to 300 kHz
  • Drive Capability: Capable of driving large MOSFETs for high-power applications

As an integral component for power management solutions, the UBA2017TN1 by NXP stands out for its efficiency, integration, and adaptability, making it a top choice for designers and engineers looking to enhance their power systems.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess