EN
  • EN
  • DE

DAC80004EVM

Part No DAC80004EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EVAL BOARD FOR DAC80004 / DAC80004 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Texas Instruments
Package Bulk
Number of DAC's 1
Number of Bits 16
Data Interface SPI
Settling Time 5.8 µs
DAC Type Voltage
Supplied Contents Board(s)
Utilized IC / Part DAC80004
Base Product Number DAC80004
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-44555
Standard Package 1
Win Source Part Number 1050944-DAC80004EVM
Ultra Librarian 3D Model Ultra Librarian DAC80004EVM CAD Model

Description

The DAC80004EVM from Texas Instruments is a state-of-the-art evaluation module designed to showcase the performance and capabilities of the DAC80004, a high-precision, quad-channel, 16-bit digital-to-analog converter (DAC). This evaluation module is an essential tool for engineers and designers to test and analyze the DAC80004's features in a variety of applications, including industrial automation, telecommunications, and data acquisition systems.

Key Features and Benefits

  • High Resolution: The DAC80004 offers a 16-bit resolution, ensuring high precision and accuracy in analog signal generation.
  • Quad-Channel Output: With four independent DAC channels, users can output multiple analog signals simultaneously, making it ideal for complex systems that require multi-channel control.
  • Flexible Reference Voltage: The DAC80004EVM allows for both internal and external reference voltages, giving the user the flexibility to set the desired full-scale output voltage.
  • Low Power Consumption: The DAC80004 is designed for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
  • Easy-to-Use Software: The evaluation module comes with an intuitive software interface that simplifies configuration and testing, providing a user-friendly experience.

Design and Connectivity

The DAC80004EVM features a compact and robust design, with easy access to all necessary connectors and test points. It includes a USB interface for communication with a host computer, enabling users to quickly set up the evaluation module and start testing without the need for complex wiring or additional hardware.

Applications

The DAC80004EVM is well-suited for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Instruments
  • Analog Output Modules

Overall, the DAC80004EVM from Texas Instruments provides engineers with a powerful tool for evaluating the DAC80004 DAC, facilitating rapid development and testing to accelerate time-to-market for their products.

You May Also Be Interested in

Analog Devices Inc.
BOARD DAC LTC2604 / LTC2604 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38RF89 / DAC38RF89 14 Bit 9G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9162 / AD9162 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Lowest to $1,239.1863
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Linear Technology
BOARD DAC LTC2602 / LTC2602CMS8 DAC Evaluation Kit
Need more? Email Us
Analog Devices Inc.
DEMO BOARD MS LTC2645 PWM-DAC
Need more? Email Us
Microchip Technology
BOARD DAUGHTER PICTAIL MCP4725 / MCP4725 12 Bit 100k ~ 3.4M Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Intersil
EVALUATION PLATFORM FOR ISL5629 / DUAL 8-BIT, +3.3V, 130/210+MSPS, HIGH SPEED D/A CONVERTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess