Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of DAC's 2
Resolution 16
Data Interface MICROWIRE, Serial, SPI
Settling Time 10μs
DAC Type Voltage
Operating Temperature Range 0°C ~ 70°C
Supplied Contents Board(s)
Utilized IC / Part LTC2602
Win Source Part Number 782728-DC778A
Popularity Medium
Supply and Demand Status Limited
Family Name DC778
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC778A CAD Model

Description

The DC778A from Linear Technology is a state-of-the-art, high-efficiency, synchronous buck converter designed to deliver exceptional performance in a wide range of applications. This product is a part of Linear Technology's extensive portfolio of power management solutions, tailored to meet the demanding requirements of modern electronic devices.

Key Features

  • High Efficiency: The DC778A boasts an impressive efficiency rating, minimizing power loss during conversion and ensuring optimal performance for energy-sensitive applications.
  • Adjustable Output Voltage: Users can customize the output voltage to suit their specific needs, offering flexibility and precision for a variety of circuits and devices.
  • Wide Input Voltage Range: This converter can accommodate a broad range of input voltages, making it versatile for use in multiple environments and with various power sources.
  • Compact Design: The DC778A's small footprint allows for seamless integration into space-constrained applications without compromising on power or efficiency.
  • Thermal Management: Advanced thermal management features ensure that the device operates within safe temperature ranges, enhancing reliability and longevity.

Applications

The DC778A is suitable for a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Portable devices
  • Industrial systems
  • Medical devices

Product Specifications

Parameter Value Input Voltage Range 4.5V to 20V Output Voltage Range 0.6V to 5.5V Output Current Up to 20A Switching Frequency Up to 1MHz Efficiency Up to 95%

With its robust design, versatile features, and Linear Technology's commitment to quality, the DC778A converter is an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
TLV5604, TLV5608, TLV5631 - 10 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for TLV5604-08-31EVM
Linear Technology
BOARD DAC LTC2602 / LTC2602CMS8 DAC Evaluation Kit
Need more? Email Us
ECAD model for DC778A
Analog Devices Inc.
DEMO BOARD MS LTC2645 PWM-DAC
Need more? Email Us
ECAD model for DC2197A-A
Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for MAX54XEVKIT#
Texas Instruments
DAC5682Z - 16 Bit 1G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for DAC5682ZEVM
Analog Devices Inc.
11X11 BGA MINI CIRCUITS AD9164 E / AD9164 16 Bit 12G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for AD9164-FMCC-EBZ
Cirrus Logic Inc.
BOARD EVAL FOR CS4353 DAC / CS4353 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
ECAD model for CDB4353
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
ECAD model for PCM5242RHBEVM
Texas Instruments
EVAL BOARD FOR DAC38J84
Need more? Email Us
ECAD model for DAC38J84EVM

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention