EN
  • EN
  • DE

CDB4353

Part No CDB4353
Manufacturer Cirrus Logic Inc.
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description BOARD EVAL FOR CS4353 DAC  /  CS4353 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Cirrus Logic Inc.
Package Bulk
Product Status Last Time Buy
Number of DAC's 2
Number of Bits 24
Sampling Rate (Per Second) 192k
Data Interface Serial
DAC Type Voltage
Supplied Contents Board(s)
Utilized IC / Part CS4353
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Other Names CDB-4353,598-1519,-598-1519
Standard Package 1
Win Source Part Number 965757-CDB4353
Ultra Librarian 3D Model Ultra Librarian CDB4353 CAD Model

Description

The CDB4353 is an evaluation board for the CS4353, a stereo 24-bit, 192 kHz Digital-to-Analog Converter (DAC) from Cirrus Logic. This evaluation board provides a convenient platform for testing and evaluating the performance of the CS4353 DAC in various audio applications. It allows users to quickly prototype and experiment with different configurations and settings to optimize audio quality.

Applications

  • Evaluation and testing of the CS4353 DAC
  • Audio equipment prototyping
  • Audio system development
  • Educational purposes
  • Research and development

Features

  • On-board CS4353 DAC
  • Stereo audio outputs
  • Digital audio inputs
  • External power supply connector
  • Test points for signal monitoring
  • Comprehensive documentation and software support

Benefits

  • Simplifies evaluation and testing of the CS4353 DAC.
  • Accelerates audio equipment prototyping and development.
  • Provides a convenient platform for experimenting with different configurations.
  • Offers comprehensive documentation and software support for ease of use.

Additional Details

The CDB4353 evaluation board includes the CS4353 DAC, stereo audio output connectors, and digital audio input connectors. It requires an external power supply. Test points are provided for monitoring signals at various points in the circuit. Comprehensive documentation and software support are available from Cirrus Logic, including schematics, layout files, and example code. The board allows for easy connection to various audio sources and analysis equipment.

You May Also Be Interested in

Cirrus Logic Inc.
BOARD EVAL FOR CS4384 DAC / CS4384 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Linear Technology
BOARD DAC LTC2609 / LTC2609 DAC Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
DEMO BOARD MS LTC2645 PWM-DAC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD5620
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC80004 / DAC80004 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5705 AND MAX5805 1 / MAX5X05 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
KIT EVAL FOR MAX5113
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess