EN
  • EN
  • DE

STA2058EX

Part No STA2058EX
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144LFBGA  /  GPS Interface 144-LFBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr STMicroelectronics
Series TESEO™
Package Tray
Applications GPS
Interface CAN, I2C, SPI, UART/USART, USB
Voltage - Supply 3V ~ 3.6V
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Mounting SMD (SMT)
Base Product Number STA2058
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 1260878-STA2058EX
Ultra Librarian 3D Model Ultra Librarian STA2058EX CAD Model

Description

Product Overview: STA2058EX from STMicroelectronics

The STA2058EX is a cutting-edge automotive-grade system-on-chip (SoC) from STMicroelectronics, designed to deliver robust performance and reliability for in-vehicle infotainment and telematics systems. This advanced SoC is part of STMicroelectronics' Telemaco3P family, which is renowned for its integration of powerful processing capabilities with automotive-specific features.

Key Features

  • Integrated Processor: At the heart of the STA2058EX is an ARM-based processor core, offering the computational power needed to handle complex applications with ease.
  • Memory Management: The SoC includes a range of memory interfaces, supporting both volatile and non-volatile memory types to ensure flexibility in system design.
  • Connectivity: With built-in support for multiple communication protocols, including CAN, USB, and Ethernet, the STA2058EX ensures seamless data exchange within the vehicle's network.
  • Audio and Video: The device is equipped with advanced audio and video processing capabilities, making it ideal for multimedia applications.
  • Security: Enhanced security features are embedded to protect against unauthorized access and ensure the integrity of in-vehicle systems.
  • Automotive-Grade: The STA2058EX is designed to meet the stringent requirements of the automotive industry, offering extended temperature range and reliability.

Applications

The STA2058EX is versatile and can be used in a variety of automotive applications, including:

  • Navigation Systems
  • Connected Infotainment Units
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics Control Units (TCUs)

Why Choose STA2058EX?

STMicroelectronics' STA2058EX SoC is an ideal choice for automotive manufacturers and system integrators looking for a high-performance, secure, and reliable solution for their next-generation in-vehicle systems. Its rich set of features, combined with the reputation of STMicroelectronics for quality and support, makes the STA2058EX a standout product in the automotive electronics market.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess