EN
  • EN
  • DE

NVT4555UKZ

Part No NVT4555UKZ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12WLCSP  /  SIM Card Interface 12-WLCSP (1.20x1.60)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications SIM Card
Voltage - Supply 1.1V ~ 3.6V
Package / Case 12-UFBGA
Supplier Device Package 12-WLCSP (1.20x1.60)
Mounting SMD (SMT)
Base Product Number NVT4555
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-11436-2,568-11436-1,935298911012,NVT4555UK,012,568-11436-6
Standard Package 3,000
Win Source Part Number 1082965-NVT4555UKZ
Ultra Librarian 3D Model Ultra Librarian NVT4555UKZ CAD Model

Description

The NVT4555UKZ is a versatile and high-performance product from NXP Semiconductors, designed to cater to a broad range of applications in the electronics industry. This device is engineered to provide a seamless and efficient solution for systems requiring level shifting and power domain translation.

Key Features

  • Level Shifter: The NVT4555UKZ is equipped with bidirectional level shifting capabilities, making it ideal for applications that involve interfacing between different voltage domains.
  • Voltage Translation: It supports voltage translation from 1.2V to 5.5V, allowing for compatibility with a wide array of devices and systems operating at various voltage levels.
  • High-Speed Operation: Designed to support high-speed signaling, this product ensures reliable performance in applications that require quick data transfer and communication.
  • Robust Protection: The device includes over-voltage tolerant I/Os, ensuring that it remains protected against unexpected voltage spikes and enhancing its durability.
  • Low Power Consumption: With a focus on energy efficiency, the NVT4555UKZ minimizes power consumption, making it suitable for battery-powered devices and systems aiming for energy conservation.

Applications

The NVT4555UKZ's versatile nature makes it an excellent choice for a variety of applications, including but not limited to:

  • Mobile Devices
  • Portable Electronics
  • Computing Interfaces
  • Data Communication Systems
  • Embedded Systems

Technical Specifications

Below are some of the technical specifications for the NVT4555UKZ:

  • Supply Voltage Range: 1.2V to 5.5V
  • High-Speed Interface Support
  • Over-Voltage Tolerant I/Os
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Leadless ultra-thin small outline package

With its robust feature set and adaptability, the NVT4555UKZ from NXP Semiconductors is a top-tier choice for designers and engineers looking to bridge the gap between different voltage domains without sacrificing performance or power efficiency.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2369 $51.4487
55+ $1.8355 $100.9525
85+ $1.7781 $151.1385
117+ $1.7207 $201.3219
151+ $1.6634 $251.1734
202+ $1.4913 $301.2426
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,027 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess