EN
  • EN
  • DE
  • IT

MCP4725DM-PTPLS

Part No MCP4725DM-PTPLS
Manufacturer Microchip Technology
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description BOARD DAUGHTER PICTAIL MCP4725  /  MCP4725 12 Bit 100k ~ 3.4M Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Microchip Technology
Package Box
Number of DAC's 1
Number of Bits 12
Sampling Rate (Per Second) 100k ~ 3.4M
Data Interface I2C
Settling Time 6 µs
DAC Type Voltage
Supplied Contents Board(s)
Utilized IC / Part MCP4725
Base Product Number MCP4725
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 982401-MCP4725DM-PTPLS
Ultra Librarian 3D Model Ultra Librarian MCP4725DM-PTPLS CAD Model

Description

Microchip Technology MCP4725DM-PTPLS Overview

The MCP4725DM-PTPLS is a compact, high-performance Digital-to-Analog Converter (DAC) module from Microchip Technology, renowned for its precision and ease of use in various electronic applications. This product is designed to convert digital values to analog signals with high accuracy, making it an essential component for applications that require precise voltage control.

Featuring a 12-bit resolution, the MCP4725DM-PTPLS offers fine granularity in its output, allowing for smooth and precise control of analog voltages. This makes it particularly suitable for applications such as adjustable power supplies, signal generation, and calibration systems where precise voltage adjustments are necessary.

One of the key advantages of this DAC module is its I2C interface, which enables easy communication with most microcontrollers and processors. This interface allows for simple integration into existing designs, reducing development time and complexity. Additionally, the MCP4725DM-PTPLS supports a standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I2C communication, providing flexibility for various system requirements.

The module also includes an onboard, non-volatile memory (EEPROM) that can store DAC register and configuration bit settings. This feature ensures that the device retains the desired settings even after power cycling, enabling a quick start-up to the last known state without the need for reconfiguration.

Designed for a wide operating voltage range, the MCP4725DM-PTPLS can function effectively within a 2.7V to 5.5V supply, accommodating diverse power environments. Its compact form factor and low power consumption make it ideal for portable and battery-operated devices, as well as for space-constrained applications.

In summary, the MCP4725DM-PTPLS from Microchip Technology is a versatile and reliable DAC solution that promises high precision and ease of use for designers and engineers looking to incorporate analog voltage control into their projects.

You May Also Be Interested in

Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD5620
Need more? Email Us
Texas Instruments
DEM-DAI1742 / EVALUATION BOARD FOR DATA CONVERSION MODULE
Need more? Email Us
Texas Instruments
EVAL BOARD FOR PCM5242
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DAC8820 / DAC8820 DAC Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9744
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS4353 DAC / CS4353 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Digilent, Inc.
BOARD PMODDA1 FOR AD7303
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC38J84
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess