EN
  • EN
  • DE

DAC34SH84EVM

Part No DAC34SH84EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Digital to Analog Converters (DACs)
Description EVAL MODULE FOR DAC34SH84
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Number of DAC's 4
Resolution 16
Sampling Rate 1.5G
Data Interface LVDS - Serial
Settling Time 10ns
DAC Type Current
Operating Temperature Range -40°C ~ 85°C
Supplied Contents Board(s)
Utilized IC / Part DAC34SH84
Win Source Part Number 766902-DAC34SH84EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name DAC34SH84
Introduction Date January 01, 2000
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DAC34SH84EVM CAD Model

Description

Texas Instruments DAC34SH84EVM Product Overview

The DAC34SH84EVM is a state-of-the-art evaluation module designed by Texas Instruments to demonstrate the capabilities of the DAC34SH84, a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC). This evaluation module (EVM) is an essential tool for engineers and designers who wish to explore the features and performance of the DAC34SH84 for applications in telecommunications, test equipment, and automated test equipment (ATE) systems.

Key Features of the DAC34SH84EVM:

  • High-Speed DAC: The DAC34SH84 is capable of converting digital signals to analog at high speeds, with a maximum sampling rate of 1.5 GSPS, making it ideal for demanding applications that require fast data throughput.
  • Quad-Channel Output: The EVM supports four DAC channels, allowing for simultaneous output of multiple analog signals, which is beneficial for complex signal generation and processing tasks.
  • Flexible Interface: The EVM includes a variety of digital interface options, such as LVDS (Low Voltage Differential Signaling) and JESD204B, providing versatility for system integration and compatibility with a wide range of digital sources.
  • Easy-to-Use Software: Texas Instruments provides an intuitive graphical user interface (GUI) that simplifies the configuration and control of the DAC34SH84, enabling users to quickly set up the EVM and modify settings to suit their specific requirements.
  • Comprehensive Documentation: The EVM comes with detailed documentation, including a user guide, schematic diagrams, and application notes, to assist users in understanding the operation and capabilities of the module.

Applications:

The DAC34SH84EVM is suitable for a variety of applications, including:

  • Wireless communication infrastructure
  • Direct digital synthesis (DDS)
  • Instrumentation and test equipment
  • Complex waveform generation

With its high-speed performance, multiple output channels, and comprehensive support materials, the DAC34SH84EVM is an invaluable tool for professionals looking to harness the power of the DAC34SH84 DAC for their next-generation electronic designs.

You May Also Be Interested in

Intersil
EVALUATION PLATFORM FOR ISL5629 / DUAL 8-BIT, +3.3V, 130/210+MSPS, HIGH SPEED D/A CONVERTER
Need more? Email Us
Analog Devices Inc.
DEMO BOARD MS LTC2645 PWM-DAC
Need more? Email Us
Texas Instruments
EVM MODULE FOR DAC161S997 / DAC161S997 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD5620
Need more? Email Us
Maxim Integrated
BOARD EVAL DAC MAX541 MAX542 / MAX541, MAX542 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DAC12DL3200 / DAC12DL3200 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5705 AND MAX5805 1 / MAX5X05 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
EVALUATION BOARD FOR CS4365 / CS4365 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX5702 AND MAX5802 1 / MAX5X02 12 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess