EN
  • EN
  • DE

DSC612PI2A-01JRT

Part No DSC612PI2A-01JRT
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344238-DSC612PI2A-01JRT
Ultra Librarian 3D Model Ultra Librarian DSC612PI2A-01JRT CAD Model

Description

Product Overview: DSC612PI2A-01JRT by Microchip Technology

The DSC612PI2A-01JRT is a state-of-the-art silicon MEMS (Micro-Electro-Mechanical Systems) clock generator produced by the renowned Microchip Technology. This advanced component is designed to meet the needs of modern electronic systems that require high precision, low power consumption, and flexible clocking solutions.

Key Features

  • Multiple Outputs: The device features two low-power programmable clock outputs that can be independently configured to suit a wide range of applications.
  • Frequency Range: It boasts a wide frequency range, ensuring versatility across various platforms. The clock outputs can generate frequencies from as low as 2kHz to as high as 100MHz, catering to both low and high-speed requirements.
  • Low Power Consumption: With an emphasis on energy efficiency, the DSC612PI2A-01JRT operates with minimal power consumption, making it ideal for battery-powered and portable devices.
  • Compact Footprint: The compact 6-pin DFN package measures just 1.6mm x 1.2mm, allowing for integration into space-constrained designs without sacrificing performance.
  • Stability: It offers excellent frequency stability, which is critical for applications that demand consistent performance over varying environmental conditions.
  • No External Components Required: This clock generator is designed to function without the need for external resistors or capacitors, simplifying the design process and reducing the bill of materials.

Applications

The versatile nature of the DSC612PI2A-01JRT makes it suitable for a broad array of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Portable Medical Devices
  • Industrial Automation Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC612PI2A-01JRT is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. Furthermore, the product is supported by Microchip’s extensive technical documentation and customer support, providing designers with the resources they need to successfully integrate this clock generator into their projects.

Overall, the DSC612PI2A-01JRT by Microchip Technology represents a blend of innovation, efficiency, and practicality, making it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess