EN
  • EN
  • DE

DSC612RI3A-01M3

Part No DSC612RI3A-01M3
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12.288MHz
Frequency - Output 2 27MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344338-DSC612RI3A-01M3
Ultra Librarian 3D Model Ultra Librarian DSC612RI3A-01M3 CAD Model

Description

Microchip Technology's DSC612RI3A-01M3: A Versatile Low-Power Clock Generator

The DSC612RI3A-01M3 is a state-of-the-art clock generator produced by Microchip Technology, renowned for its precision and reliability in timing solutions. This compact and efficient device is designed to meet the stringent demands of modern electronic systems, offering a low-power, flexible clock generation solution that is ideal for a wide range of applications, from consumer electronics to industrial automation.

At the heart of the DSC612RI3A-01M3 is its ability to generate multiple output frequencies, making it a versatile choice for designers looking to reduce the number of timing components in their systems. With its integrated PLL (Phase-Locked Loop), the clock generator can produce up to two different output frequencies simultaneously, ranging from 2kHz to 133MHz, which can be invaluable in systems requiring multiple clocks with tight synchronization.

The device is housed in a compact, 6-pin DFN (Dual Flat No-lead) package, measuring just 1.6mm x 1.2mm, allowing for space-saving integration into PCB designs. Its small footprint is particularly beneficial for portable and space-constrained applications, such as wearable technology, where efficiency and size are paramount.

One of the key features of the DSC612RI3A-01M3 is its low power consumption. This makes it an eco-friendly choice for battery-powered devices, helping to extend operational life and reduce the environmental impact. Additionally, the clock generator's low jitter performance ensures high-quality signal integrity, which is critical for high-speed digital communication and data processing tasks.

Furthermore, the DSC612RI3A-01M3 supports a wide voltage range of 1.6V to 3.6V, providing designers with flexibility in power supply design. It also includes an integrated output enable pin, allowing for easy on-the-fly control of the clock outputs, which can be particularly useful for power management and system initialization sequences.

In summary, Microchip Technology's DSC612RI3A-01M3 clock generator is an exemplary choice for engineers looking for a low-power, high-performance timing solution. Its dual-output capability, small size, and low jitter make it an ideal component for a variety of applications that require precise and reliable clock generation.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess