EN
  • EN
  • DE

DSC613NI2A-0106T

Part No DSC613NI2A-0106T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 3-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 19.2MHz
Frequency - Output 2 24MHz
Frequency - Output 3 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC613
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343851-DSC613NI2A-0106T
Ultra Librarian 3D Model Ultra Librarian DSC613NI2A-0106T CAD Model

Description

Microchip Technology's DSC613NI2A-0106T: A Compact, Low-Power Clock Generator

Microchip Technology's DSC613NI2A-0106T stands out as a highly versatile and efficient clock generator, catering to a wide range of applications that demand reliable timing solutions. This compact, low-power device offers a convenient and flexible approach to clock generation, eliminating the need for multiple oscillators and reducing the complexity of design in various electronic systems.

Key Features and Benefits

  • Multiple Outputs: The DSC613NI2A-0106T provides three differential clock outputs, which can be independently programmed to meet the specific needs of different subsystems within an electronic device. This feature simplifies design and can reduce component count, saving both space and cost.
  • Wide Frequency Range: With an output frequency range of 2.3MHz to 460MHz, this clock generator is suitable for a broad spectrum of applications, from low-frequency operations to high-speed digital signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, this device is ideal for battery-powered applications, where extending operational life is critical.
  • Configurable: The DSC613NI2A-0106T allows for easy configuration through I2C programming, enabling designers to fine-tune the device to their specific requirements without the need for external components.
  • Stability and Precision: This clock generator is engineered for high stability and precision, ensuring consistent performance and reliability across various environmental conditions.
  • Compact Package: Packaged in a small 6-pin DFN, the device occupies minimal real estate on a PCB, making it an excellent choice for space-constrained applications.

Applications

The DSC613NI2A-0106T is well-suited for a wide array of applications, including but not limited to:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Networking equipment
  • Industrial control systems

Microchip Technology's commitment to quality and performance is embodied in the DSC613NI2A-0106T, making it a reliable and efficient solution for designers looking to optimize their clock generation architecture with a single, easy-to-use device.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess