EN
  • EN
  • DE

DSC613PI3A-0105

Part No DSC613PI3A-0105
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 3-OUTPUT MEMS CLOCK GENERATOR 1. / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 12MHz
Frequency - Output 3 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC613
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344148-DSC613PI3A-0105
Ultra Librarian 3D Model Ultra Librarian DSC613PI3A-0105 CAD Model

Description

Microchip Technology DSC613PI3A-0105 Clock Generator

The Microchip Technology DSC613PI3A-0105 is a highly versatile and reliable clock generator designed to meet the demanding requirements of modern electronic systems. This compact, low-power device offers a simple and efficient solution for generating multiple high-quality clock outputs, making it an ideal choice for a wide range of applications, including consumer electronics, networking, telecommunications, and industrial equipment.

The DSC613PI3A-0105 is part of Microchip's DSC613 family of clock generators, known for their ease of use and integration. This particular model is capable of producing three different output frequencies, offering designers flexibility and reducing the need for multiple clock sources on a single board. It operates from a single 1.8V power supply, which helps to minimize power consumption and simplifies power supply design.

Key features of the DSC613PI3A-0105 include:

  • Multiple Outputs: It provides three low-jitter clock outputs, which can be programmed to different frequencies to suit various system requirements.
  • Low Power Consumption: With its 1.8V operating voltage, the device is optimized for power-sensitive applications.
  • Small Footprint: The clock generator comes in a compact 10-pin TDFN (3x3 mm) package, saving valuable board space.
  • Wide Frequency Range: The device supports a wide range of output frequencies, offering designers the flexibility to use it in multiple designs without the need for custom solutions.
  • Programmable: Users can easily program the output frequencies through the I2C interface, allowing for quick adjustments and fine-tuning.
  • Stability: It provides stable clock outputs with low phase noise, which is crucial for high-speed digital signal processing and communication systems.

The DSC613PI3A-0105 is designed to meet the stringent requirements of modern electronics, offering a combination of performance, reliability, and design flexibility. Its programmability and multiple output capabilities make it a go-to solution for engineers looking to streamline their designs and optimize their systems' performance.

Whether you are developing consumer gadgets, networking hardware, or sophisticated industrial controls, the DSC613PI3A-0105 from Microchip Technology provides the precise clocking solution necessary to ensure your systems run smoothly and efficiently.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess