EN
  • EN
  • DE

DSC6301CI2BA-024.0000

Part No DSC6301CI2BA-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-0.5% / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343700-DSC6301CI2BA-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301CI2BA-024.0000 CAD Model

Description

The DSC6301CI2BA-024.0000 is a high-precision, low-power silicon MEMS oscillator from the reputable manufacturer Microchip Technology. This compact and reliable timing solution is designed to meet the stringent requirements of modern electronic devices, offering a frequency of 24.0000 MHz, which is ideal for a wide range of applications including consumer electronics, IoT devices, and industrial systems.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 24.0000 MHz, providing accurate timing solutions for critical applications.
  • Precision: It boasts excellent frequency stability, ensuring minimal drift over a range of operating conditions.
  • Low Power Consumption: Designed for energy-efficient operations, this oscillator is an excellent choice for battery-powered devices.
  • Compact Size: The DSC6301CI2BA-024.0000 comes in a small package, making it suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliable performance across diverse environments.
  • Supply Voltage: The device supports a supply voltage that is compatible with most standard logic levels, facilitating easy integration into a variety of systems.

Applications

This oscillator is versatile and can be used in a multitude of applications such as:

  • Portable and wearable technology
  • Wireless communication systems
  • Industrial controls and automation
  • Medical monitoring devices
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC6301CI2BA-024.0000 is no exception. It is built to meet high-quality standards, ensuring long-term reliability and performance for critical system functions. With its robust design and precision engineering, this oscillator is a dependable choice for designers looking to enhance their electronic products.

Ordering Information

To order or inquire about the DSC6301CI2BA-024.0000, visit Microchip Technology's official website or contact authorized distributors. Ensure the product meets your specifications by reviewing the detailed datasheets and technical documentation provided by Microchip Technology.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess