EN
  • EN
  • DE

DSC6301JI1AA-027.0000

Part No DSC6301JI1AA-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-0.25% / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343137-DSC6301JI1AA-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301JI1AA-027.0000 CAD Model

Description

The DSC6301JI1AA-027.0000 from Microchip Technology is a high-precision, low-power silicon MEMS oscillator that offers an exceptional frequency stability and reliability for a wide range of applications. This compact, surface-mountable device is designed to be a drop-in replacement for traditional crystal oscillators, providing the benefits of MEMS technology with minimal design effort.

Key Features

  • Frequency: The oscillator has a fixed output frequency of 27.0000 MHz, which is suitable for a variety of timing-critical applications.
  • Supply Voltage: It operates at a supply voltage ranging from 1.71V to 3.63V, making it versatile for various power environments.
  • Stability: The device boasts excellent frequency stability, ensuring consistent performance over temperature and time.
  • Form Factor: The compact 4-SMD footprint allows for easy integration into space-constrained designs without sacrificing performance.
  • Power Consumption: With its low-power design, the DSC6301JI1AA-027.0000 is ideal for battery-powered and portable devices, helping to extend the operational life.
  • Temperature Range: This oscillator operates over an industrial temperature range, making it reliable in harsh environmental conditions.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most digital circuits.

Applications

The DSC6301JI1AA-027.0000 is well-suited for a variety of applications where precision timing is crucial, including:

  • Wireless communication systems
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Consumer electronics

Advantages of MEMS Technology

MEMS oscillators like the DSC6301JI1AA-027.0000 offer several advantages over traditional quartz crystal oscillators, including better shock and vibration resistance, smaller size, and greater reliability in extreme conditions. Additionally, MEMS technology supports a more straightforward manufacturing process, which can lead to cost savings and shorter lead times.

For designers looking to enhance their systems with stable and reliable timing solutions, the DSC6301JI1AA-027.0000 from Microchip Technology is an excellent choice that combines performance with the innovative benefits of MEMS technology.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess