EN
  • EN
  • DE

DSC6301JI2GA-025.0000T

Part No DSC6301JI2GA-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343747-DSC6301JI2GA-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2GA-025.0000T CAD Model

Description

Microchip Technology's DSC6301JI2GA-025.0000T MEMS Oscillator

The DSC6301JI2GA-025.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance oscillator is tailored for a wide range of applications, including but not limited to consumer electronics, IoT devices, and industrial applications, where reliability and precision are paramount.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 25.0000 MHz, providing a stable clock output that is essential for digital circuits to function correctly.
  • Supply Voltage: It supports a supply voltage range of 1.7V to 3.3V, making it versatile for various power environments and ensuring compatibility with a wide range of electronic components.
  • Low Power Consumption: Designed for energy efficiency, this oscillator minimizes power consumption, making it an ideal choice for battery-powered devices.
  • Compact Size: The DSC6301JI2GA-025.0000T comes in a compact 4-SMD, no lead package, allowing for easy integration into space-constrained designs.
  • Stability: It offers excellent frequency stability, which is crucial for maintaining the performance and reliability of the system it supports.
  • Operating Temperature: This device is capable of operating over an extended temperature range, ensuring consistent performance across diverse environmental conditions.

Advantages of MEMS Technology

MEMS oscillators like the DSC6301JI2GA-025.0000T leverage the benefits of micro-machining technology, which includes improved reliability over traditional quartz crystal oscillators. They are less susceptible to mechanical stress and environmental factors such as shock and vibration. Furthermore, MEMS oscillators offer shorter lead times and better scalability for mass production, which can be a significant advantage for manufacturers.

Applications

The DSC6301JI2GA-025.0000T is suitable for various applications, including wireless communication systems, portable devices, wearables, and medical monitoring equipment. Its precise timekeeping and robustness make it an excellent choice for systems that require a high degree of accuracy and stability under varying conditions.

By integrating the DSC6301JI2GA-025.0000T into your design, you are choosing a high-quality component that delivers performance, durability, and energy efficiency, all of which are hallmarks of Microchip Technology's commitment to excellence in electronic design.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess