EN
  • EN
  • DE

DSA1101BI3-040.0000VAO

Part No DSA1101BI3-040.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 40 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 40 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344667-DSA1101BI3-040.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BI3-040.0000VAO CAD Model

Description

Product Overview: DSA1101BI3-040.0000VAO

The DSA1101BI3-040.0000VAO is a high-performance oscillator module manufactured by Microchip Technology, a leader in the semiconductor industry. This precision timing device is designed to meet the rigorous demands of modern electronic applications, offering stability, accuracy, and reliability in a compact form factor.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 40.0000 MHz, providing a stable clock signal for various applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a wide range of electronic devices.
  • Output Type: The device features a Clipped Sine Wave output, which is ideal for low-noise requirements and can be easily converted to a square wave for digital circuitry.
  • Stability: With excellent frequency stability, the DSA1101BI3-040.0000VAO ensures reliable performance over a range of environmental conditions.
  • Size: The oscillator comes in a compact industry-standard package, facilitating easy integration into various design layouts.
  • Temperature Range: It operates within an extended temperature range, making it suitable for use in environments that experience temperature variations.
  • Applications: This product is ideal for use in telecommunications, networking, wireless communications, and other high-speed digital systems.

Product Specifications

The DSA1101BI3-040.0000VAO boasts a range of specifications that make it a versatile choice for designers and engineers. Its precision and stability are achieved through the use of advanced manufacturing techniques and quality materials.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSA1101BI3-040.0000VAO is no exception. It is manufactured to the highest standards, ensuring that each unit meets stringent performance criteria. Customers can trust this oscillator to deliver consistent operation and longevity, which is vital for maintaining the integrity of electronic systems.

Conclusion

The DSA1101BI3-040.0000VAO from Microchip Technology represents a blend of precision engineering and practical design, making it an excellent choice for any application requiring a stable and accurate clock signal. Its robust features and reliable performance ensure that it remains a preferred component for designers looking to optimize their electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess