EN
  • EN
  • DE

DSC6311CE1IA-065.0000

Part No DSC6311CE1IA-065.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS SPREAD SPECTRUM SMD / 65 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 65 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Spread Spectrum Bandwidth -1.00%, Down Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Base Product Number DSC6311
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344396-DSC6311CE1IA-065.0000
Ultra Librarian 3D Model Ultra Librarian DSC6311CE1IA-065.0000 CAD Model

Description

Product Overview: DSC6311CE1IA-065.0000

The DSC6311CE1IA-065.0000 is a precision silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This high-performance product is designed to provide a reliable and stable clock signal for a wide range of electronic applications. It is an ideal choice for designers looking for a compact, low-power, and accurate timing solution.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 65.0000 MHz, offering precision and stability for critical applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, 2.5V, or 3.3V, making it versatile for different design requirements.
  • Low Power Consumption: With its low power consumption, the DSC6311CE1IA-065.0000 is suitable for battery-powered devices, helping to extend the battery life and reduce power-related costs.
  • Package: Enclosed in a compact 6-SMD, No Lead package, it minimizes the footprint on the circuit board and is ideal for space-constrained applications.
  • Temperature Stability: The oscillator is designed to perform consistently across a wide temperature range, ensuring reliability in various operating conditions.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, allowing for easy integration into a variety of designs.

Applications

The DSC6311CE1IA-065.0000 is suitable for use in a broad array of applications, including:

  • Consumer electronics such as wearables and smart devices
  • Industrial controls and automation systems
  • Telecommunication infrastructure
  • Medical equipment
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6311CE1IA-065.0000 is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance. Customers can trust this product for their critical timing needs in commercial and industrial environments.

Overall, the DSC6311CE1IA-065.0000 is a testament to Microchip's expertise in providing advanced timing solutions that meet the evolving demands of modern technology.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess