EN
  • EN
  • DE

DSC6312CI2EA-010.0000

Part No DSC6312CI2EA-010.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 10 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 10 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343056-DSC6312CI2EA-010.0000
Ultra Librarian 3D Model Ultra Librarian DSC6312CI2EA-010.0000 CAD Model

Description

Product Overview: DSC6312CI2EA-010.0000

The DSC6312CI2EA-010.0000 is a high-quality, low-jitter MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the needs of a wide range of applications, including industrial, automotive, consumer electronics, and telecommunications.

Key Features

  • Frequency Range: The device offers a stable frequency output of 10.0000 MHz, suitable for various timing-critical applications.
  • Supply Voltage: It operates at a supply voltage of 1.8V, making it compatible with low-power devices and systems.
  • Stability: The oscillator provides excellent frequency stability, ensuring reliable performance over temperature and voltage variations.
  • Form Factor: Packaged in a compact industry-standard 4-SMD footprint, the DSC6312CI2EA-010.0000 is ideal for space-constrained applications.
  • Output Type: It features a CMOS output, providing a digital square wave signal that is easy to integrate into digital systems.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for use in harsh environments.
  • Long-term Reliability: The use of MEMS technology ensures a higher level of reliability and longevity compared to traditional crystal oscillators.
  • RoHS Compliant: The oscillator is compliant with RoHS standards, adhering to environmental regulations and ensuring minimal ecological impact.

Applications

The DSC6312CI2EA-010.0000 is versatile and can be used in various applications where precise timing is crucial. It is particularly well-suited for use in portable electronics, IoT devices, networking equipment, and microcontroller-based systems. Its robust design and high reliability make it an excellent choice for applications that require long-term stability and performance.

About Microchip Technology

Microchip Technology is a global leader in providing smart, connected, and secure embedded control solutions. Their products range from microcontrollers and analog ICs to connectivity and computing solutions. Known for their innovation and quality, Microchip's products are used in a vast array of applications across the automotive, industrial, consumer, aerospace, and defense markets.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess