EN
  • EN
  • DE

DSC6331HE1FA-016.0000T

Part No DSC6331HE1FA-016.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 16.0000MHZ LVCMOS / 16 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Spread Spectrum Bandwidth ±2.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343271-DSC6331HE1FA-016.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331HE1FA-016.0000T CAD Model

Description

Product Overview: DSC6331HE1FA-016.0000T

The DSC6331HE1FA-016.0000T is a cutting-edge MEMS oscillator from Microchip Technology, renowned for its precision and reliability in a wide range of electronic applications. This high-performance component is designed to meet the stringent demands of modern electronics, offering a stable and accurate clock signal that is essential for digital devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 16.0000 MHz, which is ideal for applications requiring a precise and stable clock source.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, accommodating various design requirements and ensuring compatibility with a broad range of circuits.
  • Stability: The DSC6331HE1FA-016.0000T boasts an excellent frequency stability, making it a reliable choice for critical applications where timing accuracy is paramount.
  • Form Factor: This MEMS oscillator comes in a compact package, specifically a 4-SMD, no lead footprint, which allows for space-saving designs and easy integration into existing layouts.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring consistent performance even under varying environmental conditions.
  • Output Type: The device provides a CMOS output, which is widely used in digital systems for its compatibility and ease of interfacing with other digital logic components.

Applications

The DSC6331HE1FA-016.0000T is suitable for a variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial control systems and automation
  • Telecommunications equipment
  • Internet of Things (IoT) devices
  • Medical devices and healthcare technology
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC6331HE1FA-016.0000T is no exception. It is produced with state-of-the-art manufacturing processes and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. This oscillator is an excellent choice for designers and engineers looking for a dependable clock source for their electronic projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess