EN
  • EN
  • DE

DSC6331JI2AA-024.5760

Part No DSC6331JI2AA-024.5760
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.5760MHZ LVCMOS / 24.576 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24.576 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343298-DSC6331JI2AA-024.5760
Ultra Librarian 3D Model Ultra Librarian DSC6331JI2AA-024.5760 CAD Model

Description

Overview of Product DSC6331JI2AA-024.5760 from Microchip Technology

The DSC6331JI2AA-024.5760 is a high-performance MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of electronic applications. This compact and energy-efficient component is ideal for designers looking to optimize their systems with a precision timing solution.

Key Features

  • Precision Frequency: The oscillator operates at a fixed frequency of 24.5760 MHz, which is ideal for applications requiring a precise clock signal.
  • Low Power Consumption: Engineered for energy-sensitive designs, it ensures minimal power usage, thereby extending the battery life of portable devices.
  • Compact Size: The DSC6331 series comes in a small package size (2.5 x 2.0 mm), making it suitable for space-constrained applications.
  • Stability: It offers excellent frequency stability over a range of environmental conditions, including temperature variations and vibration.
  • Supply Voltage: The device is designed to operate over a supply voltage range of 1.71V to 3.63V, providing flexibility in different power environments.
  • Output Type: The DSC6331JI2AA-024.5760 features a CMOS output, ensuring compatibility with most digital circuits.

Applications

The DSC6331JI2AA-024.5760 is versatile and can be used in a variety of applications, such as:

  • Consumer electronics
  • Internet of Things (IoT) devices
  • Industrial automation
  • Wearable technology
  • Wireless communication systems
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331JI2AA-024.5760 is no exception. It is manufactured to meet rigorous industry standards, ensuring high reliability and performance for critical applications. With its robust design, this MEMS oscillator is an excellent choice for designers who require a dependable timing solution.

For more detailed information, including electrical specifications, pin configurations, and environmental tolerances, please refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess