EN
  • EN
  • DE

DSC6331MI2CA-008.0000T

Part No DSC6331MI2CA-008.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 8 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343022-DSC6331MI2CA-008.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331MI2CA-008.0000T CAD Model

Description

The DSC6331MI2CA-008.0000T is a cutting-edge MEMS oscillator from the renowned manufacturer Microchip Technology. Designed to deliver exceptional performance, this device is a perfect solution for modern electronic applications requiring high precision and reliability in frequency control.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 8.0000 MHz, making it suitable for a wide range of applications, including but not limited to telecommunications, computing, and industrial electronics.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, ensuring energy-efficient operation suitable for battery-powered devices.
  • Output Type: The DSC6331 series provides a CMOS output, known for its compatibility with most digital integrated circuits, thus offering a versatile solution for various digital applications.
  • Package / Case: Housed in a compact 4-SMD, no lead package, this MEMS oscillator is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • Temperature Stability: The device offers excellent temperature stability, ensuring consistent performance across a wide temperature range, which is critical for applications exposed to varying environmental conditions.
  • RoHS Compliant: In alignment with environmental standards, the DSC6331MI2CA-008.0000T is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronics.

Applications

The versatility of the DSC6331MI2CA-008.0000T makes it an ideal choice for numerous electronic applications. It is particularly well-suited for the following:

  • Wireless communication systems
  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical monitoring equipment

Why Choose Microchip Technology's DSC6331MI2CA-008.0000T?

Microchip Technology's commitment to quality and innovation is evident in the DSC6331MI2CA-008.0000T. The integration of MEMS technology with advanced electronic design provides a robust and reliable frequency control solution that meets the stringent requirements of modern electronic devices. Whether you're designing consumer electronics or industrial machinery, this MEMS oscillator is engineered to enhance performance and efficiency.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess