EN
  • EN
  • DE

DSPIC30F2010-20I/SO

Part No DSPIC30F2010-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 20 MIPS
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 203467-DSPIC30F2010-20I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2010-20I/SO CAD Model

Description

Microchip Technology DSPIC30F2010-20I/SO Product Overview

The DSPIC30F2010-20I/SO from Microchip Technology is a high-performance, 16-bit digital signal controller (DSC) that combines the benefits of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications requiring complex algorithms, precise control, and efficient operation in a compact package.

Key Features

  • Processing Core: The device features a 16-bit modified Harvard architecture that allows for extensive parallel processing with a single-cycle instruction execution at up to 20 MIPS (Million Instructions Per Second) at 20MHz. This ensures swift and responsive processing capabilities for demanding applications.
  • Memory: Equipped with 12KB of Flash memory and 512 bytes of SRAM, the DSPIC30F2010-20I/SO provides ample space for application code and data storage, supporting complex functionalities without the need for external memory components.
  • I/O and Peripherals: A variety of peripherals are embedded, including a 10-bit Analog-to-Digital Converter (ADC) with up to 4 input channels, PWM outputs, and multiple communication interfaces such as UART, SPI, and I2C for versatile connectivity and control options.
  • Robust Design: The product is designed to operate within an extended temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions. Additionally, it comes in a 28-pin SOIC package, which is suitable for space-constrained applications.
  • Power Management: With its flexible power management modes, including Idle and Sleep modes, the DSPIC30F2010-20I/SO can optimize power consumption based on the application's needs, making it suitable for power-sensitive designs.

Applications

The DSPIC30F2010-20I/SO is versatile and can be used in a wide range of applications, such as:

  • Motor Control
  • Power Conversion
  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics

With its robust set of features and capabilities, the DSPIC30F2010-20I/SO from Microchip Technology is an excellent choice for designers looking to implement sophisticated control systems that require high-speed processing, precision, and reliability. Whether for driving motors, managing power, or automating industrial processes, this digital signal controller offers a compact, efficient, and powerful solution.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1952 $60.9760
10+ $10.0063 $100.0630
16+ $9.6936 $155.0976
22+ $9.3809 $206.3798
28+ $9.0682 $253.9096
37+ $8.1301 $300.8137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,692 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess