EN
  • EN
  • DE

SFT1341-TL-W

Part No SFT1341-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 10A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Max Gate Charge 8nC @ 4.5V
Max Input Capacitance 650pF @ 20V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 1W (Ta), 15W (Tc)
Maximum Rds On at Id,Vgs 112 mOhm @ 5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK/TP-FA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1095438-SFT1341-TL-W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1341-TL-W CAD Model

Description

ON Semiconductor SFT1341-TL-W Product Overview

The SFT1341-TL-W is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to meet the increasing demands for energy efficiency and power density in modern electronic applications. With its advanced technology and superior performance, the SFT1341-TL-W is ideal for a wide range of applications, including power supply, computing, lighting, and industrial systems.

Key Features

  • High Performance: The SFT1341-TL-W is engineered to deliver high-speed switching with low on-resistance, which is crucial for minimizing power losses and improving overall efficiency.
  • Low Gate Charge: The reduced gate charge of this MOSFET ensures faster switching speeds, making it suitable for high-frequency applications.
  • Advanced Trench Technology: This product incorporates ON Semiconductor's cutting-edge trench technology, which enhances the device's performance by providing a lower RDS(on) and reducing gate charge.
  • Power Dissipation: With a robust power dissipation capability, this MOSFET can handle significant power levels, making it a reliable choice for demanding environments.
  • Thermal Management: The SFT1341-TL-W is designed with excellent thermal characteristics, ensuring stable operation even at higher temperatures.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • LED Lighting
  • Automotive Applications

The ON Semiconductor SFT1341-TL-W is not just a component; it's a solution that offers reliability and efficiency. Its compact size and low thermal resistance make it an excellent choice for space-constrained applications while providing the performance needed for larger, power-intensive designs.

Whether you're designing a new power system or upgrading an existing one, the SFT1341-TL-W from ON Semiconductor is a component that promises to deliver top-notch performance, efficiency, and reliability, making it an essential part of your electronic design toolkit.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess