EN
  • EN
  • DE

DSPIC30F3010-30I/ML

Part No DSPIC30F3010-30I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773438-DSPIC30F3010-30I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3010
Introduction Date October 27, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3010-30I/ML CAD Model

Description

The dsPIC30F3010-30I/ML from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities required for a wide array of applications. This particular model is optimized for various embedded control systems where efficient handling of complex algorithms is crucial.

Key Features:

  • Core: The dsPIC30F3010 features a 16-bit modified Harvard architecture that allows it to execute instructions and access data simultaneously, providing a significant boost in performance.
  • Clock Speed: With a maximum operating frequency of 30 MHz, this DSC provides a good balance between speed and power consumption.
  • Program Memory: It comes with 24 KB of flash memory, which is ideal for storing firmware that can be updated in the field.
  • Data RAM: 2 KB of RAM is available for data storage, which is sufficient for handling complex algorithms and buffering data.
  • I/O Pins: The device offers a range of flexible I/O options with 22 pins that can be configured for digital input or output, as well as specialized functions.
  • Peripherals: It includes rich peripheral features such as Motor Control PWMs, Quadrature Encoder Interface, and Analog-to-Digital Converters (ADCs) which are essential for control-oriented applications.
  • Temperature Range: The dsPIC30F3010 operates reliably across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: It is available in a 44-pin QFN (Quad Flat No-leads) package, which is known for its small footprint and excellent thermal performance.

Whether you're designing motor control systems, power supplies, or other sophisticated control applications, the dsPIC30F3010-30I/ML provides a powerful and flexible solution. Its combination of DSP and microcontroller features, along with a robust set of peripherals, makes it an ideal choice for engineers looking for a single-chip solution that can handle both control and digital signal processing tasks with ease.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0706 $56.4942
16+ $6.6221 $105.9536
24+ $6.4151 $153.9624
33+ $6.2082 $204.8706
42+ $6.0013 $252.0546
56+ $5.3804 $301.3024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,215 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess