EN
  • EN
  • DE

DSPIC30F3013-20I/ML

Part No DSPIC30F3013-20I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V Automotive 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773448-DSPIC30F3013-20I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3013
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3013-20I/ML CAD Model

Description

dSPIC30F3013-20I/ML from Microchip Technology

The dSPIC30F3013-20I/ML is a high-performance digital signal controller (DSC) from the renowned Microchip Technology. It is designed to bridge the gap between traditional microcontrollers (MCUs) and digital signal processors (DSPs), offering the best of both worlds for engineers and designers. This 16-bit DSC is packed with features that make it ideal for applications requiring complex algorithms and signal processing capabilities, such as motor control, power management, and audio processing applications.

At the heart of the dSPIC30F3013-20I/ML is a powerful DSP engine that provides 30 MIPS (Million Instructions Per Second) at 5V, allowing for the rapid execution of DSP algorithms. It operates at a maximum frequency of 20MHz and supports a wide voltage range of 4.5V to 5.5V, making it versatile for various operating environments. The device comes in a compact 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Key features of the dSPIC30F3013-20I/ML include:

  • 22 Kbytes of Flash Memory: Ample program storage space for complex applications.
  • 2 Kbytes of SRAM: Sufficient data memory for real-time operations and buffering.
  • 512 bytes of EEPROM: Non-volatile storage for critical data that must persist through power cycles.
  • High-Performance 16-bit A/D Converter: With up to 13 channels, it provides accurate analog-to-digital conversion, essential for sensor interfacing and data acquisition tasks.
  • PWM Outputs: Useful for controlling motors, lights, and other actuators with precise timing and variable power levels.
  • Flexible Communication Interfaces: Including UART, SPI, and I2C modules, offering a range of options for serial communication with peripherals and other microcontrollers.
  • Robust Peripheral Set: Supports complex applications without the need for additional components.

The dSPIC30F3013-20I/ML is also designed with robustness in mind, featuring an extended industrial temperature range of -40°C to +85°C. It includes advanced features such as interrupt handling, a programmable reference clock output, and power-saving modes, which make it a highly efficient choice for embedded systems.

For developers, Microchip provides comprehensive software and hardware support, including development tools, libraries, and reference designs, to facilitate the design and implementation process. Whether you're working on an advanced control system or a sophisticated signal processing application, the dSPIC30F3013-20I/ML offers a mix of performance and flexibility that can help bring your project to life.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess