EN
  • EN
  • DE

TAS3202PAG

Part No TAS3202PAG
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC AUDIO DSP 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tube
Type Fixed Point
Interface I2C, I2S, PCM, SPI, UART
Clock Rate 135MHz
On-Chip RAM 31.625kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TAS3202
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISTAS3202PAG,2156-TAS3202PAG
Standard Package 160
Win Source Part Number 1321854-TAS3202PAG
Ultra Librarian 3D Model Ultra Librarian TAS3202PAG CAD Model

Description

The TAS3202PAG is a sophisticated audio processor integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This high-performance IC is tailored for advanced audio processing applications, making it an ideal choice for professional audio equipment, home theater systems, and digital signal processing (DSP) solutions.

Key Features:

  • High-Quality Audio Processing: The TAS3202PAG boasts an impressive signal-to-noise ratio (SNR) and total harmonic distortion (THD) performance, ensuring crystal-clear audio output.
  • Advanced DSP Capabilities: Equipped with a powerful DSP engine, this IC can handle complex audio algorithms, including equalization, filtering, and dynamic range control.
  • Multiple Audio Inputs and Outputs: The device supports various I/O configurations, allowing for flexible connectivity with other audio components.
  • Programmable Architecture: Users can customize the audio processing functions according to specific requirements, thanks to the programmable nature of the TAS3202PAG.
  • Energy Efficient: Designed with power conservation in mind, this IC operates with high efficiency, making it suitable for applications where power consumption is a concern.

Applications:

The versatility of the TAS3202PAG extends to a wide array of applications. It is commonly used in:

  • Professional Audio Equipment
  • Home Theater and Entertainment Systems
  • Automotive Audio Systems
  • Public Address Systems
  • Digital Mixing Consoles

Technical Specifications:

The TAS3202PAG is encapsulated in a 64-TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications. It operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Conclusion:

With its advanced audio processing capabilities, energy-efficient design, and programmable features, the TAS3202PAG from Texas Instruments stands out as a top-tier solution for a multitude of audio applications. Whether for professional or consumer audio systems, this IC delivers the quality, flexibility, and performance that designers and engineers demand.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess