EN
  • EN
  • DE

DSPIC33FJ128GP804-I/ML

Part No DSPIC33FJ128GP804-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Number of I/O 35
Family Name dsPIC33FJ128GP804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846198-DSPIC33FJ128GP804-I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP804-I/ML CAD Model

Description

Microchip Technology's DSPIC33FJ128GP804-I/ML

The DSPIC33FJ128GP804-I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This compact integrated circuit is ideal for applications requiring advanced algorithms and control systems, such as motor control, automotive applications, and industrial automation.

Key Features:

  • High-Performance DSC Core: With a modified Harvard architecture, the DSPIC33FJ128GP804-I/ML runs at speeds up to 40 MIPS (Million Instructions Per Second), enabling fast and efficient signal processing capabilities.
  • Large Memory: Equipped with 128KB of Flash memory and 16KB of SRAM, this device can handle complex applications and store substantial code.
  • Advanced Peripherals: A rich set of peripherals includes UART, SPI, and I2C serial interfaces, as well as PWM outputs and analog-to-digital converters (ADCs), providing versatile options for interfacing with other components and sensors.
  • Robust Timers and Input Capture: The device features 16-bit and 32-bit timers, along with input capture modules, making it suitable for precise timing and control applications.
  • Flexible Power Management: With multiple power-saving modes, the DSPIC33FJ128GP804-I/ML can optimize power consumption for battery-powered or energy-sensitive applications.
  • Extended Temperature Range: This DSC operates reliably across a wide temperature range, making it suitable for harsh environments.
  • Package: The component comes in a 44-pin QFN package, offering a compact footprint for space-constrained applications.

Applications:

The DSPIC33FJ128GP804-I/ML's combination of processing power, memory, and peripherals makes it an excellent choice for a variety of applications, including:

  • Advanced motor control systems
  • Automotive engine and powertrain systems
  • Industrial control systems
  • Robotics and automation
  • Audio processing and IoT devices

With its robust architecture and wide array of features, the DSPIC33FJ128GP804-I/ML from Microchip Technology stands out as a versatile and powerful solution for designers looking to integrate advanced control and signal processing capabilities into their products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2833 $51.8499
8+ $14.1812 $113.4496
11+ $13.7380 $151.1180
16+ $13.2948 $212.7168
20+ $12.8517 $257.0340
27+ $11.5222 $311.0994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,996 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess