EN
  • EN
  • DE

DSPIC30F3013-20I/SP

Part No DSPIC30F3013-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 28SPDIP  /  dsPIC series Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC30F3013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC30F301320ISP
Standard Package 15
Win Source Part Number 1085155-DSPIC30F3013-20I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3013-20I/SP CAD Model

Description

Microchip Technology's DSPIC30F3013-20I/SP Product Overview

The DSPIC30F3013-20I/SP is a high-performance 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to offer an optimal solution for complex, real-time control applications. This DSC combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities necessary to innovate and optimize system performance in embedded design.

Key Features:

  • High-Speed CPU: The DSPIC30F3013-20I/SP operates at a maximum frequency of 20 MHz, delivering robust performance for demanding applications.
  • Ample Program Memory: It comes with 24KB of flash program memory, ensuring sufficient space for complex algorithms and control software.
  • Flexible RAM Allocation: With 2KB of RAM, users have the flexibility to manage data and variables efficiently.
  • Advanced Peripherals: This DSC features a range of peripherals including UART, SPI, and I²C modules for versatile communication options, as well as PWM outputs and analog-to-digital converters (ADCs) for precise control and measurement tasks.
  • Robust Design: The device is encapsulated in a 28-pin SPDIP package, which ensures reliability and ease of integration into a wide variety of applications.
  • Extended Temperature Range: The DSPIC30F3013-20I/SP is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The DSPIC30F3013-20I/SP is ideal for applications that require a combination of control and signal processing functionalities. It is commonly used in motor control, power conversion, industrial control systems, and automotive applications, among others.

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The DSPIC30F3013-20I/SP is backed by Microchip's extensive technical support and documentation, ensuring that developers have access to the resources they need to successfully integrate this DSC into their projects.

Overall, the DSPIC30F3013-20I/SP is a powerful, versatile component that offers a balanced mix of processing power, memory, and peripherals, all designed to meet the stringent requirements of advanced embedded control systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess