EN
  • EN
  • DE

DSPIC30F3013T-20I/ML

Part No DSPIC30F3013T-20I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Part Number Series DSPIC30F3013
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804397-DSPIC30F3013T-20I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3013T-20I/ML CAD Model

Description

The dsPIC30F3013T-20I/ML from Microchip Technology is a high-performance 16-bit Digital Signal Controller (DSC) that integrates the control features of a Microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP). This hybrid architecture is ideal for applications requiring intricate algorithms and control routines, such as motor control, power supplies, and advanced sensors.

Encased in a compact 28-pin QFN (Quad Flat No-leads) package, the dsPIC30F3013T-20I/ML operates at a maximum frequency of 20MHz, providing a perfect balance between speed and power consumption. Its operating temperature range of -40°C to 85°C ensures reliable performance across diverse environmental conditions.

Key Features:

  • CPU: The device features a modified Harvard architecture with a 24-bit instruction word and a 16-bit data word, which facilitates high-speed signal processing.
  • Memory: It is equipped with 24KB of Flash memory and 2KB of SRAM, providing ample space for complex applications and algorithms.
  • Peripherals: A rich set of peripherals includes UART, SPI, and I2C serial communication interfaces, as well as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels for versatile sensor interfacing.
  • PWM: The device offers high-resolution PWM outputs which are essential for precise control in power conversion and motor control applications.
  • Timers: Multiple 16-bit and 32-bit timers support complex timing operations, which are crucial for real-time applications.
  • Robust Design: Built-in features such as a watchdog timer and brown-out reset contribute to the system's robustness, reducing the risk of unexpected failures.
  • Development Support: Microchip provides extensive support for development, including software libraries, development boards, and the MPLAB Integrated Development Environment (IDE).

The dsPIC30F3013T-20I/ML is an excellent choice for designers who require a powerful DSC that can handle complex mathematical operations while maintaining the ease of use of a traditional MCU. Whether it's for advanced control systems, audio processing, or Internet of Things (IoT) devices, this versatile chip from Microchip Technology provides a scalable and cost-effective solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess