EN
  • EN
  • DE

DSPIC30F4013-20I/P

Part No DSPIC30F4013-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 40-PDIP
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name DSPIC30F4013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F4013-20IP, DSPIC30F401320IP
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917624-DSPIC30F4013-20I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4013-20I/P CAD Model

Description

dSPIC30F4013-20I/P Microcontroller from Microchip Technology

The dSPIC30F4013-20I/P is a high-performance, 16-bit digital signal controller (DSC) developed by Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This versatile component is ideal for applications that require complex, real-time signal processing combined with the ease of control typical of microcontrollers.

Key Features:

  • Core Performance: The DSPIC30F4013-20I/P operates at a maximum speed of 20 MIPS (Million Instructions Per Second), providing robust processing capabilities for demanding applications.
  • Program Memory: It comes with 48 Kbytes of flash memory, allowing ample space for complex programs and signal processing algorithms.
  • Data RAM: Equipped with 2 Kbytes of data RAM, this DSC facilitates efficient data management and manipulation.
  • Digital I/O: With up to 30 programmable input/output pins, the DSPIC30F4013-20I/P can interface with a wide array of peripherals and sensors.
  • Analog Features: It includes a 10-bit analog-to-digital converter with up to 13 channels, enabling the DSC to handle analog signals with precision.
  • Communication Interfaces: The device supports multiple communication protocols, including UART, SPI, and I2C, for versatile connectivity options.
  • Temperature Range: This microcontroller operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: The DSPIC30F4013-20I/P is available in a 40-pin PDIP package, which is suitable for through-hole mounting and prototyping.
  • Power Management: With its power-saving features, including idle and sleep modes, the DSC can optimize power consumption for battery-powered or energy-sensitive applications.

This digital signal controller is a perfect fit for a variety of applications, such as motor control, power conversion, sensor processing, and industrial control systems, where efficient real-time processing is critical. Its combination of processing power, memory capacity, and versatile I/O options make the DSPIC30F4013-20I/P a highly capable component for sophisticated control systems. Additionally, it is supported by Microchip's comprehensive development tools, software libraries, and reference designs, which can significantly reduce development time and accelerate time-to-market for your products.

Whether you're developing advanced consumer electronics, automotive systems, or industrial automation solutions, the dSPIC30F4013-20I/P offers the performance and features necessary to create innovative and responsive applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess