EN
  • EN
  • DE
  • IT

DSPIC30F5013T-20E/PT

Part No DSPIC30F5013T-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 66KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 66KB (22K x 24) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 66KB (22K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name DSPIC30F5013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F5013T20EP, DSPIC30F5013T20EP-NDR
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869730-DSPIC30F5013T-20E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F5013T-20E/PT CAD Model

Description

Microchip Technology DSPIC30F5013T-20E/PT Overview

The DSPIC30F5013T-20E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This advanced product is a perfect solution for applications that require complex algorithms and control processes, such as automotive, industrial control systems, and communication devices.

Key Features

  • Core: The DSPIC30F5013T-20E/PT features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, leading to exceptional performance in digital signal processing tasks.
  • Clock Speed: With a maximum clock speed of up to 20 MHz, this DSC can perform calculations and process data at a rapid pace, making it suitable for time-sensitive applications.
  • Program Memory: It comes with 144 KB of Flash memory, providing ample space for storing complex programs and algorithms.
  • Data RAM: The device includes 8 KB of RAM for data storage, enabling efficient handling of variables and temporary data during operation.
  • I/O Pins: The DSPIC30F5013T-20E/PT offers 85 input/output pins, granting developers the flexibility to connect a wide range of peripherals and devices.
  • Timers and Communication Interfaces: It is equipped with multiple timers, serial communication interfaces such as UART, SPI, and I2C, which facilitate easy data exchange and precise control over external devices.
  • Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the DSC to interface with analog sensors and convert their signals into digital data for processing.
  • Temperature Range: This DSC operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Application Areas

The DSPIC30F5013T-20E/PT is versatile and can be utilized in a variety of sectors. In the automotive industry, it can manage engine functions or provide advanced driver-assistance systems (ADAS). In industrial applications, it can control motors, manage power systems, or process sensor data. For communication systems, it can handle signal processing, modulation, and data transmission tasks.

In conclusion, the DSPIC30F5013T-20E/PT from Microchip Technology is a robust and versatile DSC that provides designers with a powerful tool for building sophisticated and reliable digital control systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess