EN
  • EN
  • DE

DSPIC30F6010-20I/PF

Part No DSPIC30F6010-20I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 80-TQFP (14x14)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (14x14)
Family Name DSPIC30F6010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F601020IPF, DSPIC30F601020IPF-NDR
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889822-DSPIC30F6010-20I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6010-20I/PF CAD Model

Description

Product Overview: DSPIC30F6010-20I/PF

The DSPIC30F6010-20I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology. It is designed to deliver the functionality of a microcontroller with the computational power of a Digital Signal Processor (DSP), making it an ideal choice for applications that require complex algorithms and control processes.

Key Features:

  • Core: The core of DSPIC30F6010-20I/PF operates at a maximum speed of 20 MIPS (Million Instructions Per Second), providing robust computational capabilities. The device is based on a modified Harvard architecture that allows it to execute instructions efficiently and handle data processing tasks with ease.
  • Memory: This DSC comes with an ample amount of integrated memory, including 144KB of Flash memory for program storage and 8KB of RAM for data manipulation. This ensures sufficient space for complex applications and the ability to handle multiple tasks simultaneously.
  • Peripherals: A variety of on-chip peripherals are available to support a wide range of functions. These include UART, SPI, and I2C serial communication interfaces, as well as PWM outputs and analog-to-digital converters (ADCs) for interfacing with sensors and other external devices.
  • Robust I/O: With a high count of input/output pins, the DSPIC30F6010-20I/PF can interface with numerous external components, making it highly versatile for system integration.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Packaging: The DSPIC30F6010-20I/PF is available in a 80-pin TQFP (Thin Quad Flat Package), which is designed for space-saving and efficient PCB (Printed Circuit Board) mounting.

Applications:

The DSPIC30F6010-20I/PF excels in applications that require high-speed signal processing and complex control algorithms. It is commonly used in motor control, power conversion, industrial automation, and embedded communication systems. With its powerful DSP capabilities and microcontroller features, it offers a flexible and efficient solution for advanced embedded design projects.

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term support for its products. The DSPIC30F6010-20I/PF benefits from Microchip's extensive technical support and documentation, ensuring that developers have access to the resources they need to successfully incorporate this DSC into their designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess