EN
  • EN
  • DE

DSPIC30F6012A-20E/PT

Part No DSPIC30F6012A-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC30F6012
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869731-DSPIC30F6012A-20E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6012A-20E/PT CAD Model

Description

dSPIC30F6012A-20E/PT Digital Signal Controller

The dSPIC30F6012A-20E/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a digital signal processor (DSP) and the functionality of a microcontroller (MCU). This DSC is particularly well-suited for applications that demand complex, real-time signal processing combined with the ease of control typical for an MCU.

Key Features:

  • Core: The dSPIC30F6012A-20E/PT features a 16-bit modified Harvard architecture that allows it to execute DSP instructions and control operations efficiently.
  • Clock Speed: It operates at a maximum frequency of 20MHz, providing a balance between speed and power consumption.
  • Program Memory: This DSC comes with 144KB of flash memory, providing ample space for complex algorithms and program storage.
  • Data RAM: It is equipped with 8KB of RAM, facilitating efficient data manipulation and buffering.
  • I/O Pins: The device includes 44 programmable input/output pins, allowing for versatile connectivity and interfacing with peripheral devices.
  • ADC: A 12-bit, 16-channel Analog-to-Digital Converter (ADC) is integrated, making it ideal for applications requiring precise analog signal measurement.
  • Communication Interfaces: Multiple communication interfaces are provided, including UART, SPI, and I²C for flexible data exchange with other devices.
  • Temperature Range: The operational temperature range of -40°C to +125°C ensures reliability across various environments.
  • Package: It comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The dSPIC30F6012A-20E/PT is designed for a broad range of applications, such as:

  • Motor Control and Power Conversion
  • Audio Processing and Telecommunication
  • Industrial Control Systems
  • Automotive and Aerospace Controls

With its robust set of features, the dSPIC30F6012A-20E/PT from Microchip Technology is an ideal choice for developers looking for a powerful DSC that can handle demanding signal processing tasks while providing the functionality of a traditional microcontroller.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4903 $50.9806
5+ $20.9151 $104.5755
8+ $20.2615 $162.0920
11+ $19.6079 $215.6869
14+ $18.9543 $265.3602
18+ $16.9936 $305.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess