EN
  • EN
  • DE

P89LV51RC2BN

Part No P89LV51RC2BN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit 80C51 3 V low power 16/32/64 kB Flash microcontroller with 1 kB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234990-P89LV51RC2BN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LV51RC2BN CAD Model

Description

Product Overview: NXP P89LV51RC2BN Microcontroller

The NXP P89LV51RC2BN is a highly integrated microcontroller that belongs to the 8051 family, designed to deliver a perfect blend of performance, efficiency, and versatility for a wide range of embedded applications. This 8-bit microcontroller is based on a low-power CMOS technology, which makes it ideal for battery-operated and power-sensitive systems.

Key Features

  • Clock Speed: The device can operate up to 40 MHz, providing a robust processing capability for complex tasks and ensuring swift execution of instructions.
  • Memory: Equipped with 64 KB of Flash program memory, the P89LV51RC2BN offers ample space for application code, which is also in-system programmable (ISP) for easy updates and maintenance. Additionally, it includes 1 KB of data RAM for temporary data storage during operation.
  • Digital Peripherals: The microcontroller comes with a range of built-in peripherals, including four 8-bit I/O ports, three 16-bit timers/counters, a serial port capable of UART and multiprocessor communication, and a watchdog timer for system reliability.
  • Power Management: Its low-power idle and power-down modes enable the conservation of energy, making it suitable for power-critical applications.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 5.5V, providing flexibility for various power supply designs.

Applications

The versatility of the P89LV51RC2BN allows it to be used across a diverse set of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set makes it particularly well-suited for applications that require a high level of integration, reliable operation, and the ability to run sophisticated control algorithms.

Programming and Development Support

Developers can take advantage of the in-system programmability of the P89LV51RC2BN to simplify the development process. The microcontroller supports a wide range of development tools, including compilers, assemblers, and debuggers, which are readily available from NXP and various third-party vendors. This ensures a smooth and efficient development cycle from prototyping to production.

Overall, the NXP P89LV51RC2BN microcontroller is an excellent choice for designers looking for a cost-effective, low-power, and high-performance solution for their embedded projects.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1314 $57.8396
35+ $3.3899 $118.6465
53+ $3.2848 $174.0944
73+ $3.1786 $232.0378
94+ $3.0723 $288.7962
126+ $2.7547 $347.0922
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,740 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess