EN
  • EN
  • DE

DSPIC30F4011-20E/P

Part No DSPIC30F4011-20E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 40-PDIP
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name DSPIC30F4011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917620-DSPIC30F4011-20E/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4011-20E/P CAD Model

Description

dSPIC30F4011-20E/P Microcontroller from Microchip Technology

The dSPIC30F4011-20E/P is a high-performance digital signal controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This 16-bit DSC is a member of the dsPIC30F family and is particularly well-suited for applications requiring complex algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features:

  • Core Performance: The dSPIC30F4011-20E/P operates at a maximum frequency of 20MHz, providing robust processing capabilities for demanding applications.
  • Program Memory: It comes with 48KB of flash program memory, allowing for the storage of complex programs and algorithms.
  • RAM: The device is equipped with 2KB of RAM, which facilitates efficient data manipulation and buffer storage.
  • Digital I/O: This DSC features 30 programmable digital I/O pins, offering flexibility for interfacing with a wide range of peripheral devices.
  • Analog Inputs: It includes 4 channels of 12-bit analog-to-digital converters (ADCs), enabling precise measurement of analog signals.
  • PWM Outputs: The device provides up to 6 PWM outputs for advanced control applications, such as motor control.
  • Communication Interfaces: The dSPIC30F4011-20E/P supports multiple communication protocols, including UART, SPI, and I2C, for easy integration into various systems.
  • Robust Design: It is designed to operate in the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboards and prototyping.

Applications:

The versatility of the dSPIC30F4011-20E/P makes it ideal for a wide range of applications, including:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial control systems
  • Robotics and automation
  • Automotive and transportation
  • Audio and speech processing

Whether you're designing a sophisticated control system or an application requiring high-speed signal processing, the dSPIC30F4011-20E/P offers a powerful solution that combines the functionality of a microcontroller with the processing power of a DSP.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8388 $50.5164
8+ $13.8165 $110.5320
12+ $13.3847 $160.6164
16+ $12.9530 $207.2480
20+ $12.5212 $250.4240
27+ $11.2259 $303.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess