EN
  • EN
  • DE

DSPIC33CK256MP502-I/2N

Part No DSPIC33CK256MP502-I/2N
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28UQFN / dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 28-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-UQFN Exposed Pad
Supplier Device Package 28-UQFN (6x6)
Base Product Number DSPIC33CK256MP502
Standard Package 61
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1348644-DSPIC33CK256MP502-I/2N
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK256MP502-I/2N CAD Model

Description

The dsPIC33CK256MP502-I/2N from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the advantages of microcontrollers with the computational power of Digital Signal Processors (DSPs). This makes the dsPIC33CK256MP502-I/2N an ideal choice for applications requiring sophisticated algorithms and control systems, such as motor control, power supplies, and Internet of Things (IoT) devices.

Key Features:

  • Core: 16-bit dsPIC33C with up to 100 MIPS performance.
  • Memory: 256 KB of Flash memory and 28 KB of RAM provide ample space for complex applications.
  • Digital Signal Processing: Enhanced DSP engine supports a wide range of signal processing operations, making it suitable for audio processing, sensor fusion, and other DSP-intensive tasks.
  • Robust Peripheral Set: Includes high-resolution PWM, ADCs, DACs, and communication interfaces such as UART, SPI, and I2C.
  • Functional Safety: Designed to meet the needs of safety-critical applications, with features that support functional safety standards.
  • Operating Voltage: 3.0V to 3.6V operation, with 5V tolerant I/Os.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under harsh conditions.
  • Packaging: Available in a 28-pin SPDIP package.
  • Power Management: Flexible power management options help to optimize power consumption for energy-sensitive applications.

Applications:

The dsPIC33CK256MP502-I/2N is designed to cater to a wide array of applications, particularly where precise control and high computational capabilities are paramount. Its typical applications include:

  • Advanced Motor Control Systems
  • Power Conversion and Management
  • Embedded Control
  • IoT and Connected Devices
  • Automotive and Transportation
  • Medical and Healthcare Devices

With its robust feature set and high-performance capabilities, the dsPIC33CK256MP502-I/2N is a versatile DSC that can meet the demands of complex and sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess