EN
  • EN
  • DE

DSPIC33CK256MP505-E/PT

Part No DSPIC33CK256MP505-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000168-DSPIC33CK256MP505-E/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded- Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package Tray
Speed 100MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK256MP505-E/PT CAD Model

Description

dSPIC33CK256MP505-E/PT Microcontroller

The dSPIC33CK256MP505-E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This 16-bit DSC is part of Microchip's dsPIC33C family, tailored for sophisticated, embedded control applications requiring agile and efficient processing.

Featuring a CPU speed of up to 100 MIPS (Million Instructions Per Second), this device is equipped with 256 KB of flash memory and 32 KB of SRAM, allowing ample space for complex applications and algorithms. The dSPIC33CK256MP505-E/PT operates at a wide voltage range of 3.0V to 3.6V, providing flexibility for various power supply designs.

One of the key features of the dSPIC33CK256MP505-E/PT is its advanced motor control peripherals, which include high-resolution PWMs and ADCs. These components are essential for precision control in applications like industrial automation, automotive products, and robotics. The high-speed PWMs, combined with the 12-bit ADCs, enable fine control over motor speed, torque, and direction, leading to improved efficiency and performance.

Connectivity is also a strength of this DSC, as it includes multiple communication interfaces such as UART, SPI, I2C, and CAN, allowing for easy integration with other components and systems. The inclusion of a CAN interface is particularly beneficial for automotive and industrial networks where robust communication is critical.

For applications that demand reliable operation in harsh environments, the dSPIC33CK256MP505-E/PT is rated for an extended temperature range, ensuring performance from -40°C to +125°C. Moreover, it comes in a 64-pin TQFP package, making it compact enough for space-constrained applications while still providing enough pins for complex tasks.

Overall, the dSPIC33CK256MP505-E/PT is a powerful and versatile DSC that offers a perfect blend of microcontroller usability and digital signal processing capability, making it an ideal choice for engineers looking to push the boundaries of embedded control systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5645 $50.2095
27+ $3.7453 $101.1231
42+ $3.6282 $152.3844
57+ $3.5112 $200.1384
74+ $3.3942 $251.1708
99+ $3.0430 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess